ifm efector inc. Proximity Switch IGB2005-ARKG/UP-IG5717

Description
INDUCTIVE SENSOR, FLUSH MOUNT, SENSING RANGE 5 MM, NO, PNP/NPN, 2 METER PVC-CABLE, IP 67, 2-WIRE, TEMP-25-80 C, 720 HZ, IG5717. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, FLUSH MOUNT, SENSING RANGE 5 MM, NO, PNP/NPN, 2 METER PVC-CABLE, IP 67, 2-WIRE, TEMP-25-80 C, 720 HZ, IG5717. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 88335978 - Radwell International
Willingboro, NJ, United States
Proximity Switch
88335978
Proximity Switch 88335978
INDUCTIVE SENSOR, FLUSH MOUNT, SENSING RANGE 5 MM, NO, PNP/NPN, 2 METER PVC-CABLE, IP 67, 2-WIRE, TEMP-25-80 C, 720 HZ, IG5717. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, FLUSH MOUNT, SENSING RANGE 5 MM, NO, PNP/NPN, 2 METER PVC-CABLE, IP 67, 2-WIRE, TEMP-25-80 C, 720 HZ, IG5717. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88335978
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photo Sensor, 550Mm, Npn Lo, Connector; Sensing Range Max Omron Electronic Components - 31AJ3575 - Newark, An Avnet Company
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 21.65 inch (550 mm)
Power Requirements DC Powered
View Details
Inductive Proximity Sensors - 5000001857-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details