Locon Sensor Systems, Inc. Miniature Rectangular Photoelectric Sensors Cubic Series 4040

Description
At a glance: Small, but robust Very long operating distances High switching frequency: 1000 Hz Glass window, therefore scratch resistant and easy to clean Excellent resistance to environmental influences thanks to polyurethane potting of the electronic module Convenient sensitivity adjustment by means of the built-in 20-turn potentiometer High degree of protection: IP 67 Construction The devices are built into a housing of glass-fiber reinforced PBTP/polybutyleneter ephtha-late (Crastin), and fully potted with polyurethane resin. The covers are ultrasonically welded. Two mounting holes are provided for the use of M4 fastening screws. A universal mount-ing bracket as well as screws are delivered with every switch.
Request a Quote Datasheet
Description
At a glance: Small, but robust Very long operating distances High switching frequency: 1000 Hz Glass window, therefore scratch resistant and easy to clean Excellent resistance to environmental influences thanks to polyurethane potting of the electronic module Convenient sensitivity adjustment by means of the built-in 20-turn potentiometer High degree of protection: IP 67 Construction The devices are built into a housing of glass-fiber reinforced PBTP/polybutyleneter ephtha-late (Crastin), and fully potted with polyurethane resin. The covers are ultrasonically welded. Two mounting holes are provided for the use of M4 fastening screws. A universal mount-ing bracket as well as screws are delivered with every switch.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Perrysburg, OH, USA
Miniature Rectangular Photoelectric Sensors
Cubic Series 4040
Miniature Rectangular Photoelectric Sensors Cubic Series 4040
At a glance: Small, but robust Very long operating distances High switching frequency: 1000 Hz Glass window, therefore scratch resistant and easy to clean Excellent resistance to environmental influences thanks to polyurethane potting of the electronic module Convenient sensitivity adjustment by means of the built-in 20-turn potentiometer High degree of protection: IP 67 Construction The devices are built into a housing of glass-fiber reinforced PBTP/polybutyleneter ephtha-late (Crastin), and fully potted with polyurethane resin. The covers are ultrasonically welded. Two mounting holes are provided for the use of M4 fastening screws. A universal mount-ing bracket as well as screws are delivered with every switch.

At a glance:

  • Small, but robust
  • Very long operating distances
  • High switching frequency: 1000 Hz
  • Glass window, therefore scratch resistant and easy to clean
  • Excellent resistance to environmental influences thanks to polyurethane potting of the electronic module
  • Convenient sensitivity adjustment by means of the built-in 20-turn potentiometer
  • High degree of protection: IP 67

Construction

The devices are built into a housing of glass-fiber reinforced PBTP/polybutyleneterephtha-late (Crastin), and fully potted with polyurethane resin. The covers are ultrasonically welded. Two mounting holes are provided for the use of M4 fastening screws. A universal mount-ing bracket as well as screws are delivered with every switch.

Supplier's Site Datasheet

Technical Specifications

  Locon Sensor Systems, Inc.
Product Category Photoelectric Sensors
Product Number Cubic Series 4040
Product Name Miniature Rectangular Photoelectric Sensors
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
Optical Technology Type Through Beam (optional feature); Diffuse (optional feature)
Fiber Optic Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Photoelectric Sensors - Series 3060 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Cubic Photoelectric Proximity Sensors - C23 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 1181 inch (30000 mm)
Operating Temperature -13 to 149 F (-25 to 65 C)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3030 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 4.72 to 472 inch (120 to 12000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Teach-In Fiber Optic Photoelectric Sensors - Series 3065 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details