ifm efector inc. Proximity Sensors IG5339

Description
ifm electronic IG5339
Request a Quote Datasheet
Description
ifm electronic IG5339
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 189449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
189449
Proximity Sensors 189449
ifm electronic IG5339

ifm electronic IG5339

Supplier's Site
Inductive sensor ifm efector IG5339 - IG-3005-BPKG -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IG5339 - IG-3005-BPKG
Inductive sensor ifm efector IG5339 - IG-3005-BPKG
The inductive sensor IG5339 - IG-3005-BPKG/6M from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 5 mm with flush installation the inductive sensor IG5339 - IG-3005-BPKG/6M provides more reliability in your applications. Thanks to the long cablel, 2- LED indicators, and high switching frequency the inductive sensor IG5339 - IG-3005-BPKG/6M is often used in factory automation and in machine building.

The inductive sensor IG5339 - IG-3005-BPKG/6M from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 5 mm with flush installation the inductive sensor IG5339 - IG-3005-BPKG/6M provides more reliability in your applications. Thanks to the long cablel, 2- LED indicators, and high switching frequency the inductive sensor IG5339 - IG-3005-BPKG/6M is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 189449
Product Name Proximity Sensors Inductive sensor ifm efector IG5339 - IG-3005-BPKG
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 3.15 inch (80 mm)
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M18 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Optical Sensor (Switch) Reflective; Sensor Output Omron Electronic Components - 17M6594 - Newark, An Avnet Company
Specs
Operation Distance 0.4331 inch (11 mm)
Electrical Output Current
View Details