Aratas America LLC Optical Sensor (Switch) Reflective; Sensor Output Omron Electronic Components EE-SPY415

Description
OPTICAL SENSOR (SWITCH) REFLECTIVE; Sensor Output:-; Sensing Range Max:11mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:20mA; Product Range:-; Input Current:25mA; Input Current Max:25mA; No. of Pins:3Pins RoHS Compliant: Yes
Description
OPTICAL SENSOR (SWITCH) REFLECTIVE; Sensor Output:-; Sensing Range Max:11mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:20mA; Product Range:-; Input Current:25mA; Input Current Max:25mA; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Optical Sensor (Switch) Reflective; Sensor Output Omron Electronic Components - 17M6594 - Newark, An Avnet Company
Chicago, IL, United States
Optical Sensor (Switch) Reflective; Sensor Output Omron Electronic Components
17M6594
Optical Sensor (Switch) Reflective; Sensor Output Omron Electronic Components 17M6594
OPTICAL SENSOR (SWITCH) REFLECTIVE; Sensor Output:-; Sensing Range Max:11mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:20mA; Product Range:-; Input Current:25mA; Input Current Max:25mA; No. of Pins:3Pins RoHS Compliant: Yes

OPTICAL SENSOR (SWITCH) REFLECTIVE; Sensor Output:-; Sensing Range Max:11mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:20mA; Product Range:-; Input Current:25mA; Input Current Max:25mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 17M6594
Product Name Optical Sensor (Switch) Reflective; Sensor Output Omron Electronic Components
Operation Distance 0.4331 inch (11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SMTO-8E-NS-M12-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -4 to 140 F (-20 to 60 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3297 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Inductive Proximity Sensors - 5000003601-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details