TE Connectivity Ultrasonic Proximity Sensors 5000003975-SE

Description
Configuration Features Electrical Connection : Cable 2 m 4 Wire Output Configuration : 2NO or 2NC Dimensions Nominal Switching Distance : 1300 MM  [51.18 INCH ] Product Diameter : 30 MM  [1.81 INCH ] Operation/Applicatio n Output Signal Details : Double PNP
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Cable 2 m 4 Wire Output Configuration : 2NO or 2NC Dimensions Nominal Switching Distance : 1300 MM  [51.18 INCH ] Product Diameter : 30 MM  [1.81 INCH ] Operation/Applicatio n Output Signal Details : Double PNP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Proximity Sensors - 5000003975-SE - TE Connectivity
Berwyn, PA, United States
Ultrasonic Proximity Sensors
5000003975-SE
Ultrasonic Proximity Sensors 5000003975-SE
Configuration Features Electrical Connection : Cable 2 m 4 Wire Output Configuration : 2NO or 2NC Dimensions Nominal Switching Distance : 1300 MM  [51.18 INCH ] Product Diameter : 30 MM  [1.81 INCH ] Operation/Applicatio n Output Signal Details : Double PNP

Configuration Features


  • Electrical Connection : Cable 2 m 4 Wire
  • Output Configuration : 2NO or 2NC

Dimensions


  • Nominal Switching Distance : 1300 MM  [51.18 INCH ]
  • Product Diameter : 30 MM  [1.81 INCH ]

Operation/Application


  • Output Signal Details : Double PNP
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000003975-SE
Product Name Ultrasonic Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000829-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
ANSI Street Lighting Photocells - 2388949-1 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Inductive Proximity Sensors - 5000004653-SE - TE Connectivity
Specs
Operation Distance 0.3150 inch (8 mm)
Electrical Connection ASi3.2 - AS-Interface 2.1
View Details
Inductive Proximity Sensors - 5000001438-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details