ifm efector inc. Proximity Sensors IFS305

Description
ifm electronic IFS305
Request a Quote Datasheet
Description
ifm electronic IFS305
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 163247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163247
Proximity Sensors 163247
ifm electronic IFS305

ifm electronic IFS305

Supplier's Site
Proximity Sensors - Industrial - 2330-IFS305-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFS305-ND
Proximity Sensors - Industrial 2330-IFS305-ND
SENSOR PROX INDUCTIVE 8MM CYLIND

SENSOR PROX INDUCTIVE 8MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IFS305 - IFK3008-BPKG/K1/V4A/US-104 -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFS305 - IFK3008-BPKG/K1/V4A/US-104
Inductive sensor ifm efector IFS305 - IFK3008-BPKG/K1/V4A/US-104
The M12 inductive sensor IFS305 - IFK3008-BPKG/K1/V4A/ US-104 from ifm electronic with a length of 60 mm operates with a supply voltage of 10-30 V DC. A NO PNP contact is available as an output. Thanks to the switching distance of 8 mm with non-flush installation, the inductive sensor IFS305 - IFK3008-BPKG/K1/V4A/ US-104 offers more safety in your applications. Due to the uniform switching distance to all metals, 4-position switching status display and standardized M12 connector, the inductive sensor IFS305 - IFK3008-BPKG/K1/V4A/ US-104 is often used in industrial, mobile, cooling and lubrication applications.

The M12 inductive sensor IFS305 - IFK3008-BPKG/K1/V4A/US-104 from ifm electronic with a length of 60 mm operates with a supply voltage of 10-30 V DC. A NO PNP contact is available as an output. Thanks to the switching distance of 8 mm with non-flush installation, the inductive sensor IFS305 - IFK3008-BPKG/K1/V4A/US-104 offers more safety in your applications. Due to the uniform switching distance to all metals, 4-position switching status display and standardized M12 connector, the inductive sensor IFS305 - IFK3008-BPKG/K1/V4A/US-104 is often used in industrial, mobile, cooling and lubrication applications.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 163247 2330-IFS305-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IFS305 - IFK3008-BPKG/K1/V4A/US-104
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 2.36 inch (60 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 1.57 inch (40 mm)
View Details
Dual Output Configurable CMOS Photo IC - ISL500KE - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Sensor Technology Photoelectric Sensors
Length 0.1969 inch (5 mm)
Width 0.1969 inch (5 mm)
View Details
Micropower Ultrasensitive 3D Hall-Effect Switch - A1266ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details