SICK Proximity Sensors - Industrial 1040844

Description
SENSOR PROX INDUCT 1.5MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCT 1.5MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1040844-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1040844-ND
Proximity Sensors - Industrial 1882-1040844-ND
SENSOR PROX INDUCT 1.5MM CYLIND

SENSOR PROX INDUCT 1.5MM CYLIND

Buy Now Datasheet
Proximity Sensors - 2093415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093415
Proximity Sensors 2093415
SICK IME08-1B5POZW2S

SICK IME08-1B5POZW2S

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1040844-ND 2093415
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open Normally Open
Electrical Connection Cable Leads
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 1038478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity Sensors - 2092409 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details
2 suppliers