ifm efector inc. Proximity Sensors - Industrial IA0032

Description
INDUCTIVE SENSOR, 10 MM RANGE, N
Request a Quote Datasheet
Description
INDUCTIVE SENSOR, 10 MM RANGE, N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IA0032-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IA0032-ND
Proximity Sensors - Industrial 2330-IA0032-ND
INDUCTIVE SENSOR, 10 MM RANGE, N

INDUCTIVE SENSOR, 10 MM RANGE, N

Buy Now Datasheet
Proximity Sensors - 1584852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1584852
Proximity Sensors 1584852
ifm electronic IA0032

ifm electronic IA0032

Supplier's Site
Inductive sensor ifm efector IA0032 - IAE2010-FBOA -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IA0032 - IAE2010-FBOA
Inductive sensor ifm efector IA0032 - IAE2010-FBOA
The inductive sensor IA0032 - IAE2010-FBOA from ifm operates as dual voltage design with 20-250 V AC/DC. The NC or NO output function can be selected via a wire bridge. Thanks to the 2-wire connection and the sensing range of 10 mm with non-flush installation, the inductive sensor IA0032 - IAE2010-FBOA is found in many applications, such as car wash lines and conveying systems as a limit switch. The mounting clamp supplied with the unit ensures easy and fast installation of the proximity switch. Cabling can be quickly adapted using the end cap that can be angled by 90°.

The inductive sensor IA0032 - IAE2010-FBOA from ifm operates as dual voltage design with 20-250 V AC/DC. The NC or NO output function can be selected via a wire bridge. Thanks to the 2-wire connection and the sensing range of 10 mm with non-flush installation, the inductive sensor IA0032 - IAE2010-FBOA is found in many applications, such as car wash lines and conveying systems as a limit switch. The mounting clamp supplied with the unit ensures easy and fast installation of the proximity switch. Cabling can be quickly adapted using the end cap that can be angled by 90°.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IA0032-ND 1584852
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IA0032 - IAE2010-FBOA
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Switch Type Normally Open; Normally Closed Normally Open; Normally Closed
Electrical Connection Connector Terminal Chamber
Body Shape Cylindrical; Other; Barrel Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 88333642 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Photoelectric Sensors - 2055215 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 197 inch (5000 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
NAMUR Inductive Proximity Sensor - S3246 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1969 inch (5 mm)
View Details