TE Connectivity LVDT Sensors 02560501-000

Description
Body Features Case Material : Anodized Aluminum Core Configuration : Separate Core Configuration Features Electrical Connection : Terminal Block Dimensions Product Diameter : 31.75 MM  [1.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Industry Standards IP Rating : IP60 Other Linearity Error (Full Range) (PCT) : ±.25 Product Type Features Product Shape : Square Signal Characteristics Excitation Frequency (KHZ) : .4 - 5 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Anodized Aluminum Core Configuration : Separate Core Configuration Features Electrical Connection : Terminal Block Dimensions Product Diameter : 31.75 MM  [1.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Industry Standards IP Rating : IP60 Other Linearity Error (Full Range) (PCT) : ±.25 Product Type Features Product Shape : Square Signal Characteristics Excitation Frequency (KHZ) : .4 - 5 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDT Sensors - 02560501-000 - TE Connectivity
Berwyn, PA, United States
LVDT Sensors
02560501-000
LVDT Sensors 02560501-000
Body Features Case Material : Anodized Aluminum Core Configuration : Separate Core Configuration Features Electrical Connection : Terminal Block Dimensions Product Diameter : 31.75 MM  [1.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Industry Standards IP Rating : IP60 Other Linearity Error (Full Range) (PCT) : ±.25 Product Type Features Product Shape : Square Signal Characteristics Excitation Frequency (KHZ) : .4 - 5 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Case Material : Anodized Aluminum
  • Core Configuration : Separate Core

Configuration Features


  • Electrical Connection : Terminal Block

Dimensions


  • Product Diameter : 31.75 MM  [1.25 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3

Industry Standards


  • IP Rating : IP60

Other


  • Linearity Error (Full Range) (PCT) : ±.25

Product Type Features


  • Product Shape : Square

Signal Characteristics


  • Excitation Frequency (KHZ) : .4 - 5

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet
LVDT Transducers (Linear Variable Differential Transformer) - 223-02560501-000-ND - DigiKey
Thief River Falls, MN, United States
LVDT Transducers (Linear Variable Differential Transformer)
223-02560501-000-ND
LVDT Transducers (Linear Variable Differential Transformer) 223-02560501-000-ND
LVDT MP 3000 ASSY

LVDT MP 3000 ASSY

Buy Now Datasheet
Position Sensors - 02560501-000 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
02560501-000
Position Sensors 02560501-000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 02560501-000 223-02560501-000-ND 02560501-000
Product Name LVDT Sensors LVDT Transducers (Linear Variable Differential Transformer) Position Sensors
Operating Temperature -67 to 302 F (-55 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 02564410-000 - TE Connectivity
Specs
Operating Temperature -4 to 392 F (-20 to 200 C)
View Details
3 suppliers
Linear Position Sensors - LVDT/LVIT - 02350718-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.0400 inch (1.02 mm)
Linearity 0.2000 ±% Full Scale
View Details
2 suppliers
LVDT Sensors - 02560921-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers