ifm efector inc. Proximity Sensors - Industrial IF0302

Description
INDUCTIVE PROX SENSOR, 12MM DIAM
Request a Quote Datasheet
Description
INDUCTIVE PROX SENSOR, 12MM DIAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IF0302-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IF0302-ND
Proximity Sensors - Industrial 2330-IF0302-ND
INDUCTIVE PROX SENSOR, 12MM DIAM

INDUCTIVE PROX SENSOR, 12MM DIAM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 2330-IF0302-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092558 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 1.57 inch (40 mm)
View Details
Proximity sensor - SMT-8M-A-PS-24V-E-5,0-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details