Festo Corporation Proximity sensor SMT-8M-A-PS-24V-E-5,0-OE

Description
Measuring principle: magneto-resistive Short design Variant EX2 for use in potentially explosive areas Can be inserted into the slot from above, flush with the cylinder profile LED switching status indication LED operating reserve indication Cable length 0.1 ... 30 m
Request a Quote Datasheet
Description
Measuring principle: magneto-resistive Short design Variant EX2 for use in potentially explosive areas Can be inserted into the slot from above, flush with the cylinder profile LED switching status indication LED operating reserve indication Cable length 0.1 ... 30 m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity sensor - SMT-8M-A-PS-24V-E-5,0-OE - Festo Corporation
Islandia, NY, United States
Measuring principle: magneto-resistive Short design Variant EX2 for use in potentially explosive areas Can be inserted into the slot from above, flush with the cylinder profile LED switching status indication LED operating reserve indication Cable length 0.1 ... 30 m
  • Measuring principle: magneto-resistive
  • Short design
  • Variant EX2 for use in potentially explosive areas
  • Can be inserted into the slot from above, flush with the cylinder profile
  • LED switching status indication
  • LED operating reserve indication
  • Cable length 0.1 ... 30 m
Supplier's Site Datasheet
Proximity Switch - 45162008 - Radwell International
Willingboro, NJ, United States
Proximity Switch
45162008
Proximity Switch 45162008
PROXIMITY SENSOR, FOR T SLOT, N/O CONTACT, PNP, 3 WIRE, 5 M CABLE, 24 VDC, 100 MA, -40 TO +85 DEGREE C, 574336. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, FOR T SLOT, N/O CONTACT, PNP, 3 WIRE, 5 M CABLE, 24 VDC, 100 MA, -40 TO +85 DEGREE C, 574336. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number SMT-8M-A-PS-24V-E-5,0-OE 45162008
Product Name Proximity sensor Proximity Switch
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M18NB-PO-S-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
Diffuse scan - SOOD-BS-R-PN-50 - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
Proximity sensor - SIES-8M-NO-24V-K-0,3-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Proximity sensor - SIEN-M12NB-NO-K-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers