SICK Proximity Sensors - Industrial 1071855

Description
SENSOR PROX INDUCTIVE 40MM MOD
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 40MM MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1071855-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1071855-ND
Proximity Sensors - Industrial 1882-1071855-ND
SENSOR PROX INDUCTIVE 40MM MOD

SENSOR PROX INDUCTIVE 40MM MOD

Buy Now Datasheet
Proximity Sensors - 2092558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2092558
Proximity Sensors 2092558
SICK IQ40-40NNSKK0S

SICK IQ40-40NNSKK0S

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1071855-ND 2092558
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 185 F (-25 to 85 C)
Switch Type Normally Open Normally Open
Electrical Connection Cable Leads
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000321-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Open
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric, Industrial - 1882-1041441-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details