ifm efector inc. Proximity Sensors - Industrial IE5292

Description
INDUCTIVE SENSOR; M8X1; 2.5MM; N
Request a Quote Datasheet
Description
INDUCTIVE SENSOR; M8X1; 2.5MM; N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IE5292-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IE5292-ND
Proximity Sensors - Industrial 2330-IE5292-ND
INDUCTIVE SENSOR; M8X1; 2.5MM; N

INDUCTIVE SENSOR; M8X1; 2.5MM; N

Buy Now Datasheet
Proximity Sensors - 163159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163159
Proximity Sensors 163159
ifm electronic IE5292

ifm electronic IE5292

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IE5292-ND 163159
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature 32 to 176 F (0.0 to 80 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092463 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 1.5 inch (38 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Inductive Proximity Sensors - 5000000781-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.1000 kHz
Switch Type Normally Open
View Details