ifm efector inc. Proximity Switch IF2002-FRKG

Description
PROXIMITY SWITCH, PLASTIC, M12X1, 2 MM CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, PLASTIC, M12X1, 2 MM CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 66019673 - Radwell International
Willingboro, NJ, United States
Proximity Switch
66019673
Proximity Switch 66019673
PROXIMITY SWITCH, PLASTIC, M12X1, 2 MM CABLE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, PLASTIC, M12X1, 2 MM CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 66019673
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Continuous-Time Hall-Effect Latch - A1211LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Sensors - 184970 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 3.23 inch (82 mm)
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-3/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.7874 to 0.9055 inch (20 to 23 mm)
Switching Frequency 0.1000 to 25 kHz
View Details