TE Connectivity Inductive Proximity Sensors 5000000781-SE

Description
Body Features Device Form Factor : Tubular Configuration Features Electrical Connection : Connector 4 Pin Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 15 MM  [.59 INCH ] Standard Object Size : 60 x 60 MM  [2.36 x 2.36 INCH ] Electrical Characteristics Switching Frequency (Max) (HZ) : 100 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : LED Operational Function : Constant Distance
Request a Quote Datasheet
Description
Body Features Device Form Factor : Tubular Configuration Features Electrical Connection : Connector 4 Pin Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 15 MM  [.59 INCH ] Standard Object Size : 60 x 60 MM  [2.36 x 2.36 INCH ] Electrical Characteristics Switching Frequency (Max) (HZ) : 100 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : LED Operational Function : Constant Distance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000000781-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000000781-SE
Inductive Proximity Sensors 5000000781-SE
Body Features Device Form Factor : Tubular Configuration Features Electrical Connection : Connector 4 Pin Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 15 MM  [.59 INCH ] Standard Object Size : 60 x 60 MM  [2.36 x 2.36 INCH ] Electrical Characteristics Switching Frequency (Max) (HZ) : 100 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : LED Operational Function : Constant Distance

Body Features


  • Device Form Factor : Tubular

Configuration Features


  • Electrical Connection : Connector 4 Pin
  • Number of Conductors : 3

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Nominal Sensing Distance : 15 MM  [.59 INCH ]
  • Standard Object Size : 60 x 60 MM  [2.36 x 2.36 INCH ]

Electrical Characteristics


  • Switching Frequency (Max) (HZ) : 100

Mechanical Attachment


  • Mounting Alignment Type : Flush

Operation/Application


  • Electrical Configuration : DC - PNP
  • Indicator Type : LED
  • Operational Function : Constant Distance
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000000781-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.5900 inch (14.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005406-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000002283-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Ultrasonic Sensors - 098-10060 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
ANSI Street Lighting Photocells - 304514-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details