ifm efector inc. Proximity Sensors - Industrial IE5258

Description
INDUCTIVE SENSOR,M8,L=50MM,RAN GE
Request a Quote Datasheet
Description
INDUCTIVE SENSOR,M8,L=50MM,RAN GE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IE5258-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IE5258-ND
Proximity Sensors - Industrial 2330-IE5258-ND
INDUCTIVE SENSOR,M8,L=50MM,RAN GE

INDUCTIVE SENSOR,M8,L=50MM,RANGE

Buy Now Datasheet
Proximity Sensors - 163179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163179
Proximity Sensors 163179
ifm electronic IE5258

ifm electronic IE5258

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IE5258-ND 163179
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Switch Type Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN3 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Photo Sensor, 550Mm, Npn Lo, Connector; Sensing Range Max Omron Electronic Components - 31AJ3575 - Newark, An Avnet Company
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 21.65 inch (550 mm)
Power Requirements DC Powered
View Details
Inductive Proximity Sensors - 5000000717-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details