The HPS-166 is a time-of-flight infrared ranging sensor designed for high-precision, long-distance measurement up to 20m, with an infrared LED emitter. It features an ABS+PC waterproof housing, IP67 protection, and a weight of 6.8g. The sensor includes built-in ambient light, temperature, and color compensation algorithms, with self-adaptive output frequency based on signal strength. Dimensions are 47mm x 29mm x 15.6mm, and it operates on a power supply voltage ranging from 6V to 54V, with a maximum power consumption of 1.5W. Output data includes distance, signal intensity, ambient light intensity, and temperature.
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m.
It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m.
It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m.
It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.
| Hypersen Technologies Co., Ltd. | Hypersen Technologies Co., Ltd. | Hypersen Technologies Co., Ltd. | |
|---|---|---|---|
| Product Category | Linear Position Sensors | Linear Position Sensors | Linear Position Sensors |
| Product Number | HPS-166 | HPS-166 | HPS-166 |
| Product Name | ToF Ranging Sensor | ToF Ranging Sensor | ToF Ranging Sensor |
| Sensor Technology | Time of Flight Optical Position Sensor | Time of Flight Optical Position Sensor |