ifm efector inc. Proximity Sensors - Industrial GF761S

Description
FS INDUCTIVE SENSOR; PNP DC; 0-1
Request a Quote
Description
FS INDUCTIVE SENSOR; PNP DC; 0-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-GF761S-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-GF761S-ND
Proximity Sensors - Industrial 2330-GF761S-ND
FS INDUCTIVE SENSOR; PNP DC; 0-1

FS INDUCTIVE SENSOR; PNP DC; 0-1

Buy Now
Proximity Sensors - 596963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
596963
Proximity Sensors 596963
ifm electronic GF761S

ifm electronic GF761S

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-GF761S-ND 596963
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-IFS299-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Switch Type Normally Open
View Details
Proximity Sensors - 2093274 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity sensor - SIEN-M12NB-NS-K-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details