ifm efector inc. Proximity Sensors IE5349

Description
ifm electronic IE5349
Request a Quote Datasheet
Description
ifm electronic IE5349
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 163208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163208
Proximity Sensors 163208
ifm electronic IE5349

ifm electronic IE5349

Supplier's Site
Proximity Sensors - Industrial - 2330-IE5349-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IE5349-ND
Proximity Sensors - Industrial 2330-IE5349-ND
SENSOR PROX INDUCTIVE 3MM CYLIND

SENSOR PROX INDUCTIVE 3MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IE5349 - IEBC003BBSKG/AS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IE5349 - IEBC003BBSKG/AS
Inductive sensor ifm efector IE5349 - IEBC003BBSKG/AS
The inductive sensor IE5349 - IEBC003BBSKG/AS from ifm electronic operates with a supply voltage of 10-30 V DC. A Normally Closed PNP contact is available as an output. Featuring an increased switching range of 3 mm with flush mounting, the inductive sensor IIE5349 - IEBC003-BSKG/AS offers more safety in your applications. Thanks to a laser-engraved name plate, a 4-fold switching status display and a standard M8 plug-in connection, the IE5349-IEBC003-BSKG/ AS inductive sensor is often used in handling technology and in special purpose machine building.

The inductive sensor IE5349 - IEBC003BBSKG/AS from ifm electronic operates with a supply voltage of 10-30 V DC. A Normally Closed PNP contact is available as an output. Featuring an increased switching range of 3 mm with flush mounting, the inductive sensor IIE5349 - IEBC003-BSKG/AS offers more safety in your applications. Thanks to a laser-engraved name plate, a 4-fold switching status display and a standard M8 plug-in connection, the IE5349-IEBC003-BSKG/AS inductive sensor is often used in handling technology and in special purpose machine building.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 163208 2330-IE5349-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IE5349 - IEBC003BBSKG/AS
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 1.57 inch (40 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature 32 to 140 F (0.0 to 60 C) 32 to 140 F (0.0 to 60 C)
Switch Type Normally Closed Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003142-SE - TE Connectivity
Specs
Operation Distance 0.9440 inch (23.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3213EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2092416 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details