The SANTEST DA03S is an integrated amplifier type direct acting high-speed servo valve for hydraulic applications, featuring a Dual Halbach Magnet Array for high response and excellent contamination resistance. It supports rated flows of 10, 20, 40, 60, or 80 L/min at 7 MPa pressure differential, with a step response of 1.5 ms and a frequency response of 620 Hz at ±25% amplitude. The valve has zero lap spool design, ≤2% hysteresis, ≤0.5% threshold, operating pressure up to 35 MPa, internal leakage under 1.7 L/min at 21 MPa, and operates in ambient temperatures from -20°C to 50°C. It is rated IP65, resistant to NAS1638 Class 10 contamination, and has a mass of 6 kg or less. Serial Modbus RTU communication over RS-485 is integrated. The amplifier includes a 24-48 VDC power input, enable and ready output signals, and feedback sensors for spool position and velocity.
SANTEST DA03S model is a unique "High-Speed Servo Valve" for hydraulic and pneumatic applications. It employs "Dual Halbach Magnet array", which reinforces magnetic fields for driving differential voice coils in tandem. The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10).
| Exsenco, LLC | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | SANTEST DA03S-4 |
| Product Name | Direct Acting High-Speed Servo Valve |
| Valve Type | Servo |