Angle seat check valve for horizontal or vertical installation, with solvent cement spigots, designed for water systems up to 10 bar pressure; model 161 303 009 features a DN 32 bore, EPDM seal, 484 L/min kv-value at 1 bar pressure drop, and weighs 0.444 kg; overall length is 174 mm per EN 558.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161303009 |
| Product Name | Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 |
| Valve Type | Check |