Lee Co. (The) 6 mm Zero Leak Check Valve

Description
This threadless, cartridge-style, one-way valve is made with an elastomeric valve seat for improved checked direction leakage performance. The soft seat makes this check valve ideal for pneumatic applications where zero leakage is required or as a fill valve for gas systems. This valve features The Lee Company’s field-proven locking end that provides retention into metal manifolds without the use of threads, O-rings, or sealants. The valve is 100% performance tested. Features Mounting Configuration: Insert - Into Metal Diameter: 5.97 mm Lohm Rate: 250 Lohms Maximum Working Pressure: 400 bar Valve Seat Type: Elastomeric
Request a Quote
Description
This threadless, cartridge-style, one-way valve is made with an elastomeric valve seat for improved checked direction leakage performance. The soft seat makes this check valve ideal for pneumatic applications where zero leakage is required or as a fill valve for gas systems. This valve features The Lee Company’s field-proven locking end that provides retention into metal manifolds without the use of threads, O-rings, or sealants. The valve is 100% performance tested. Features Mounting Configuration: Insert - Into Metal Diameter: 5.97 mm Lohm Rate: 250 Lohms Maximum Working Pressure: 400 bar Valve Seat Type: Elastomeric
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6 mm Zero Leak Check Valve -  - Lee Co. (The)
Westbrook, CT, USA
6 mm Zero Leak Check Valve
6 mm Zero Leak Check Valve
This threadless, cartridge-style, one-way valve is made with an elastomeric valve seat for improved checked direction leakage performance. The soft seat makes this check valve ideal for pneumatic applications where zero leakage is required or as a fill valve for gas systems. This valve features The Lee Company’s field-proven locking end that provides retention into metal manifolds without the use of threads, O-rings, or sealants. The valve is 100% performance tested. Features Mounting Configuration: Insert - Into Metal Diameter: 5.97 mm Lohm Rate: 250 Lohms Maximum Working Pressure: 400 bar Valve Seat Type: Elastomeric

This threadless, cartridge-style, one-way valve is made with an elastomeric valve seat for improved checked direction leakage performance. The soft seat makes this check valve ideal for pneumatic applications where zero leakage is required or as a fill valve for gas systems. This valve features The Lee Company’s field-proven locking end that provides retention into metal manifolds without the use of threads, O-rings, or sealants. The valve is 100% performance tested.

Features

  • Mounting Configuration: Insert - Into Metal
  • Diameter: 5.97 mm
  • Lohm Rate: 250 Lohms
  • Maximum Working Pressure: 400 bar
  • Valve Seat Type: Elastomeric
Supplier's Site

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 6 mm Zero Leak Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

6 mm Zero Leak 316L Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.23 inch (5.94 mm)
Connection Description Press-In - Into Plastic
View Details
281 Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.28 inch (7.14 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
LFN Series 2-Way Isolation Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Isolation Solenoid Valves
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
187 HFS Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details