Godiva, Ltd. Prima SmartCAFS50

Description
Prima Series vehicle pump with CAFS - a unit driven directly from the pump pto for compressed air foam fire fighting. Prima P1 or P2, 2010 or 3010, aluminium or bronze models can be used. CAFS unit is a compact package attached to pump rear, comprising a compressor, FoamLogix proportioning unit (2.1A or 3.3) and mixing manifold. The computer controlled FoamLogix system constantly monitors the water flow to maintain an accurate and reliable foam/water ratio, designed to inject Class A or B foam between 0.1% and 9.9% range. Foam pump is an electric driven rotary plunger pump with a maximum foam flow rate of 8l/min or 12l/min. Compressor is rotary twin screw compressor with integral air receiver/separator and lubrication system, nominal output of 50scfm at 7 bar. Fitted with Smart switches for selecting wet or dry CAFS - allows discrete performance and preprogrammed positions. This is state-of-the-art technology providing the advanced fre fighting power of compressed air foam - improved knockdown times, reduced water damage and water useage.
Description
Prima Series vehicle pump with CAFS - a unit driven directly from the pump pto for compressed air foam fire fighting. Prima P1 or P2, 2010 or 3010, aluminium or bronze models can be used. CAFS unit is a compact package attached to pump rear, comprising a compressor, FoamLogix proportioning unit (2.1A or 3.3) and mixing manifold. The computer controlled FoamLogix system constantly monitors the water flow to maintain an accurate and reliable foam/water ratio, designed to inject Class A or B foam between 0.1% and 9.9% range. Foam pump is an electric driven rotary plunger pump with a maximum foam flow rate of 8l/min or 12l/min. Compressor is rotary twin screw compressor with integral air receiver/separator and lubrication system, nominal output of 50scfm at 7 bar. Fitted with Smart switches for selecting wet or dry CAFS - allows discrete performance and preprogrammed positions. This is state-of-the-art technology providing the advanced fre fighting power of compressed air foam - improved knockdown times, reduced water damage and water useage.

Suppliers

Company
Product
Description
Supplier Links
Prima SmartCAFS50 -  - 	Godiva, Ltd.
Warwick, Warwickshire, United Kingdom
Prima SmartCAFS50
Prima SmartCAFS50
Prima Series vehicle pump with CAFS - a unit driven directly from the pump pto for compressed air foam fire fighting. Prima P1 or P2, 2010 or 3010, aluminium or bronze models can be used. CAFS unit is a compact package attached to pump rear, comprising a compressor, FoamLogix proportioning unit (2.1A or 3.3) and mixing manifold. The computer controlled FoamLogix system constantly monitors the water flow to maintain an accurate and reliable foam/water ratio, designed to inject Class A or B foam between 0.1% and 9.9% range. Foam pump is an electric driven rotary plunger pump with a maximum foam flow rate of 8l/min or 12l/min. Compressor is rotary twin screw compressor with integral air receiver/separator and lubrication system, nominal output of 50scfm at 7 bar. Fitted with Smart switches for selecting wet or dry CAFS - allows discrete performance and preprogrammed positions. This is state-of-the-art technology providing the advanced fre fighting power of compressed air foam - improved knockdown times, reduced water damage and water useage.

Prima Series vehicle pump with CAFS - a unit driven directly from the pump pto for compressed air foam fire fighting. Prima P1 or P2, 2010 or 3010, aluminium or bronze models can be used. CAFS unit is a compact package attached to pump rear, comprising a compressor, FoamLogix proportioning unit (2.1A or 3.3) and mixing manifold. The computer controlled FoamLogix system constantly monitors the water flow to maintain an accurate and reliable foam/water ratio, designed to inject Class A or B foam between 0.1% and 9.9% range. Foam pump is an electric driven rotary plunger pump with a maximum foam flow rate of 8l/min or 12l/min. Compressor is rotary twin screw compressor with integral air receiver/separator and lubrication system, nominal output of 50scfm at 7 bar. Fitted with Smart switches for selecting wet or dry CAFS - allows discrete performance and preprogrammed positions. This is state-of-the-art technology providing the advanced fre fighting power of compressed air foam - improved knockdown times, reduced water damage and water useage.

Supplier's Site

Technical Specifications

  Godiva, Ltd.
Product Category Liquid Handling Pumps
Product Name Prima SmartCAFS50
Pump Type Fire Service Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Gear Pumps - GHP Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2320.6 to 4061.1 psi (1632 to 2855 m of Water)
Power Source NoSourceIncluded
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details