Smith & Loveless, Inc. Rectangular Recessed Above Ground Pump Station EVERLAST™

Description
Smith & Loveless Inc.’s above-ground wastewater pumping stations pave the way for end-users to reap the benefits of robust construction, operator-safe maintenance and single-source solutions. The result is efficient pump station performance, long service life and realized savings—verified by decades of successful installations. S&L’s next generation EVERLAST™ Wet Well Mounted Pump Stations perfectly embody this philosophy. Featuring the top S&L innovations, new looks and enclosures, convenient package options, and leading warranty protection, EVERLAST™ is designed to provide you a long, successful pumping life. Rectangular Recessed Packaged Large-Capacity WWMPS 2-6 S&L Pumps (in Parallel or Series)
Request a Quote
Description
Smith & Loveless Inc.’s above-ground wastewater pumping stations pave the way for end-users to reap the benefits of robust construction, operator-safe maintenance and single-source solutions. The result is efficient pump station performance, long service life and realized savings—verified by decades of successful installations. S&L’s next generation EVERLAST™ Wet Well Mounted Pump Stations perfectly embody this philosophy. Featuring the top S&L innovations, new looks and enclosures, convenient package options, and leading warranty protection, EVERLAST™ is designed to provide you a long, successful pumping life. Rectangular Recessed Packaged Large-Capacity WWMPS 2-6 S&L Pumps (in Parallel or Series)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

EVERLAST™ Wet Well Mounted Pump Stations are above-ground wastewater pumping systems designed for efficient, safe, and reliable operation with access to all components without confined space entry. The station supports 2 to 4 pumps in parallel or series, with pump sizes from 4″ to 12″ (100-300 mm) and pumping capacities up to 5,000 gpm (350 lps). It accommodates wet well diameters from 4 to 12 ft (1.2-3.6 m) and offers cold climate packages and multiple enclosure types. The system features Smith & Loveless's STAR ONE™ Non-Clog Pumps with WaveStart™ Prime Sensing for vacuum priming and supports 10-year warranty coverage on pump, baseplate, and enclosure equipment, with a 25-year warranty available for the DURO-LAST™ stainless steel baseplate option.

Datasheet Summary
Powered by GS/AI

EVERLAST™ Wet Well Mounted Pump Stations are above-ground wastewater pumping systems designed for efficient, safe, and reliable operation with access to all components without confined space entry. The station supports 2 to 4 pumps in parallel or series, with pump sizes from 4″ to 12″ (100-300 mm) and pumping capacities up to 5,000 gpm (350 lps). It accommodates wet well diameters from 4 to 12 ft (1.2-3.6 m) and offers cold climate packages and multiple enclosure types. The system features Smith & Loveless's STAR ONE™ Non-Clog Pumps with WaveStart™ Prime Sensing for vacuum priming and supports 10-year warranty coverage on pump, baseplate, and enclosure equipment, with a 25-year warranty available for the DURO-LAST™ stainless steel baseplate option.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Lenexa, KS, USA
Rectangular Recessed Above Ground Pump Station
EVERLAST™
Rectangular Recessed Above Ground Pump Station EVERLAST™
Smith & Loveless Inc.’s above-ground wastewater pumping stations pave the way for end-users to reap the benefits of robust construction, operator-safe maintenance and single-source solutions. The result is efficient pump station performance, long service life and realized savings—verified by decades of successful installations. S&L’s next generation EVERLAST™ Wet Well Mounted Pump Stations perfectly embody this philosophy. Featuring the top S&L innovations, new looks and enclosures, convenient package options, and leading warranty protection, EVERLAST™ is designed to provide you a long, successful pumping life. Rectangular Recessed Packaged Large-Capacity WWMPS 2-6 S&L Pumps (in Parallel or Series)

Smith & Loveless Inc.’s above-ground wastewater pumping stations pave the way for end-users to reap the benefits of robust construction, operator-safe maintenance and single-source solutions. The result is efficient pump station performance, long service life and realized savings—verified by decades of successful installations.

S&L’s next generation EVERLAST™ Wet Well Mounted Pump Stations perfectly embody this philosophy. Featuring the top S&L innovations, new looks and enclosures, convenient package options, and leading warranty protection, EVERLAST™ is designed to provide you a long, successful pumping life.

Rectangular Recessed

Packaged Large-Capacity WWMPS
2-6 S&L Pumps (in Parallel or Series)

Supplier's Site Datasheet

Technical Specifications

  Smith & Loveless, Inc.
Product Category Liquid Handling Pumps
Product Number EVERLAST™
Product Name Rectangular Recessed Above Ground Pump Station
Pump Type Trash Pump; Pump Lift Station
Unlock Full Specs
to access all available technical data

Similar Products

Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details
Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details
Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details