Godiva, Ltd. Datasheets for Liquid Handling Pumps

Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more

Product Name Notes
Extremely lightweight and portable fire pump. Rated performance of 275l/min at 4.5 bar. Powered by 6HP Briggs and Stratton engine. One screwdown discharge valve with a choice of coupling. Stainless...
Fully self-contained transportable fire pump. Rated performance of 2300l/min at 7 bar. Single stage centrifugal pump directly mounted to the engine, driven through a flexible coupling. Powered by Ford 4...
Portable fire pump, compact and lightweight. Rated performance of 800l/min at 5 bar. Powered by 18HP Briggs and Stratton engine. Available with electric or manual starting, exhaust gas or hand...
Portable, diesel engine powered fire pump for Naval applications. Rated performance of 500l/min at 3 bar. Single stage centrifugal pump with all-bronze pump-end. Wrap-around stainless steel frame protects the assembly.
Prima Series vehicle pump with CAFS - a unit driven directly from the pump pto for compressed air foam fire fighting. Prima P1 or P2, 2010 or 3010, aluminium or...
Prima Series vehicle pump with CAFS - a unit driven directly from the pump pto for compressed air foam fire fighting. Prima P1 or P2, 3010 or 4010, aluminium or...
Single pressure vehicle mounted pump. Maximum flow rated at 10000l/min and maximum pressure discharge of 24bar. Within a compact envelope the pumps features an automatic water ring primer, self-adjusting mechanical...
Single pressure vehicle mounted pump. Maximum flow rated at 5800l/min and maximum pressure discharge of 22bar. Within a compact envelope the pumps features an automatic water ring primer, self-adjusting mechanical...
Single pressure vehicle mounted pump. Maximum flow rated at 7500l/min and maximum pressure discharge of 22bar. Within a compact envelope the pumps features an automatic water ring primer, self-adjusting mechanical...
The Godiva Prima P2 is designed for midship or rear vehicle mounting. It is a two stage centrifugal design, featuring both low and high pressure impellers on one stainless steel...
The Godiva World Series pump with triple pressure range capacity is designed to provide the user with three different levels of pressure discharge. The pump will simultaneously supply -
Trailer mounted fire pump. Rated performance of 2300l/min at 7 bar. Single stage centrifugal pump directly mounted to the engine and driven through a flexible coupling. Exhaust gas priming system,...
World Series pump with integtral gearbox direct mounted to Detroit Diesel engine. The direct mount configuration ensures installation is more compact and shaft alignment problems are eliminated. Pump can be...