Jergens, Inc. Tee Nut Fittings 61051

Description
Jergens Tee Nut Fittings a T-shaped body that provides a secure grip in hydraulic applications as well as many piping and tubing applications. Features, Benefits, & Product Specifications: Easy to install Provides a secure & stable connection between (2) parts Multiple thread sizes make them adaptable to a wide range of applications
Request a Quote
Description
Jergens Tee Nut Fittings a T-shaped body that provides a secure grip in hydraulic applications as well as many piping and tubing applications. Features, Benefits, & Product Specifications: Easy to install Provides a secure & stable connection between (2) parts Multiple thread sizes make them adaptable to a wide range of applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tee Nut Fittings - 61051 - Jergens, Inc.
Cleveland, OH, United States
Tee Nut Fittings
61051
Tee Nut Fittings 61051
Jergens Tee Nut Fittings a T-shaped body that provides a secure grip in hydraulic applications as well as many piping and tubing applications. Features, Benefits, & Product Specifications: Easy to install Provides a secure & stable connection between (2) parts Multiple thread sizes make them adaptable to a wide range of applications

Jergens Tee Nut Fittings a T-shaped body that provides a secure grip in hydraulic applications as well as many piping and tubing applications.
Features, Benefits, & Product Specifications:

  • Easy to install
  • Provides a secure & stable connection between (2) parts
  • Multiple thread sizes make them adaptable to a wide range of applications
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tube Fittings
Product Number 61051
Product Name Tee Nut Fittings
Fitting Type Swivel Fitting; Tee Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Reducers & Expanders - 61080 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
English Size 0.562 inch (14.29 mm)
View Details
Nipple & Plug Fittings - 60210 - Jergens, Inc.
Specs
Fitting Type Union Fitting
English Size 0.562 inch (14.29 mm)
View Details
Adapters - 61081 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
37° Flare Fittings - 61057 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details