Beswick Engineering Co., Inc. Barb to 1/8 Inch O.D. Tubing, Straight Compression MCB-1018_Barbed

Description
Miniature compression fitting for 1/8"" OD copper, stainless steel, nylon, or polyethylene tubing, with built-in hose barb. Max Pressure Rating: 100 psig, when barbed end is used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the soft tubing. Features Brass construction. Beswick's ferrules and single edged ""line contact"" barb design provide for a leak-tight seal at both fitting to tubing interfaces. Easy to install without special tools. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote
Description
Miniature compression fitting for 1/8"" OD copper, stainless steel, nylon, or polyethylene tubing, with built-in hose barb. Max Pressure Rating: 100 psig, when barbed end is used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the soft tubing. Features Brass construction. Beswick's ferrules and single edged ""line contact"" barb design provide for a leak-tight seal at both fitting to tubing interfaces. Easy to install without special tools. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barb to 1/8 Inch O.D. Tubing, Straight Compression - MCB-1018_Barbed - Beswick Engineering Co., Inc.
Greenland, NH, United States
Barb to 1/8 Inch O.D. Tubing, Straight Compression
MCB-1018_Barbed
Barb to 1/8 Inch O.D. Tubing, Straight Compression MCB-1018_Barbed
Miniature compression fitting for 1/8"" OD copper, stainless steel, nylon, or polyethylene tubing, with built-in hose barb. Max Pressure Rating: 100 psig, when barbed end is used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the soft tubing. Features Brass construction. Beswick's ferrules and single edged ""line contact"" barb design provide for a leak-tight seal at both fitting to tubing interfaces. Easy to install without special tools. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Miniature compression fitting for 1/8"" OD copper, stainless steel, nylon, or polyethylene tubing, with built-in hose barb. Max Pressure Rating: 100 psig, when barbed end is used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the soft tubing. Features Brass construction. Beswick's ferrules and single edged ""line contact"" barb design provide for a leak-tight seal at both fitting to tubing interfaces. Easy to install without special tools. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MCB-1018_Barbed
Product Name Barb to 1/8 Inch O.D. Tubing, Straight Compression
Connection Type Barbed or Ribbed End; Compression Fitting; Ferrule Connection
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread, Barb Head - MACS - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
English Size 0.062 to 0.125 inch (1.59 to 3.17 mm)
View Details
1/4-28 Thread to 4mm O.D. Tubing, Straight Compression - MCB-4MM-1428 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting
Material Stainless; 303 Stainless Steel
View Details