HydraCheck Inc. Flow Meter Test Kit (Reverse Flow Capable)

Description
To test a hydraulic pump for leakage, you must consider three things: convenience, safety, and accuracy. This portable test kit will give you the same result as testing your pump on a state-of-the-art test bench at a fraction of the cost. Comes complete with adjustable load cell, glycerin-filled pressure gauge, and inline flow meter; ready to load-test your hydraulic pumps, motors, and other hydraulic components safely and accurately. Includes: Inline flow meter with reverse flow. Adjustable load valve. Comes equipped with either a 3500 PSI (241 bar) or a 5000 PSI (345 bar) glycerin-filled pressure gauge. Pressures up to 5000 PSI (345 bar). Flows up to 150 GPM (568 Lpm). Specifications: Needle Valve Materials: Carbon steel body, zinc plated Flow Meter Materials: 2024 – T351 Anodized aluminum body, piston, and cone. T303 Stainless body, 2024 – T351 Anodized aluminum piston and cone. Pressure Seals: Viton® Threads: SAE J1926/1 Temperature Range: 14 to +212 °F (-10 to +100 °C) Pressure Rating: Aluminum Operating: 3,000 psi/207 bar max. with a 3:1 safety factor. Stainless Steel Operating: 5,000 psi/345 bar max. with a 3:1 safety factor. Accuracy ±2% of full scale Repeatability: ±1% Calibration: 0.876 Specific Gravity – For use with hydraulic oil RECOMMENDATION: If you are going to purchase one flow meter for testing all your hydraulic components, a reverse flow, inline flow meter would be the best choice.
Request a Quote
Description
To test a hydraulic pump for leakage, you must consider three things: convenience, safety, and accuracy. This portable test kit will give you the same result as testing your pump on a state-of-the-art test bench at a fraction of the cost. Comes complete with adjustable load cell, glycerin-filled pressure gauge, and inline flow meter; ready to load-test your hydraulic pumps, motors, and other hydraulic components safely and accurately. Includes: Inline flow meter with reverse flow. Adjustable load valve. Comes equipped with either a 3500 PSI (241 bar) or a 5000 PSI (345 bar) glycerin-filled pressure gauge. Pressures up to 5000 PSI (345 bar). Flows up to 150 GPM (568 Lpm). Specifications: Needle Valve Materials: Carbon steel body, zinc plated Flow Meter Materials: 2024 – T351 Anodized aluminum body, piston, and cone. T303 Stainless body, 2024 – T351 Anodized aluminum piston and cone. Pressure Seals: Viton® Threads: SAE J1926/1 Temperature Range: 14 to +212 °F (-10 to +100 °C) Pressure Rating: Aluminum Operating: 3,000 psi/207 bar max. with a 3:1 safety factor. Stainless Steel Operating: 5,000 psi/345 bar max. with a 3:1 safety factor. Accuracy ±2% of full scale Repeatability: ±1% Calibration: 0.876 Specific Gravity – For use with hydraulic oil RECOMMENDATION: If you are going to purchase one flow meter for testing all your hydraulic components, a reverse flow, inline flow meter would be the best choice.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flow Meter Test Kit (Reverse Flow Capable) -  - HydraCheck Inc.
Salt Lake City, UT, USA
Flow Meter Test Kit (Reverse Flow Capable)
Flow Meter Test Kit (Reverse Flow Capable)
To test a hydraulic pump for leakage, you must consider three things: convenience, safety, and accuracy. This portable test kit will give you the same result as testing your pump on a state-of-the-art test bench at a fraction of the cost. Comes complete with adjustable load cell, glycerin-filled pressure gauge, and inline flow meter; ready to load-test your hydraulic pumps, motors, and other hydraulic components safely and accurately. Includes: Inline flow meter with reverse flow. Adjustable load valve. Comes equipped with either a 3500 PSI (241 bar) or a 5000 PSI (345 bar) glycerin-filled pressure gauge. Pressures up to 5000 PSI (345 bar). Flows up to 150 GPM (568 Lpm). Specifications: Needle Valve Materials: Carbon steel body, zinc plated Flow Meter Materials: 2024 – T351 Anodized aluminum body, piston, and cone. T303 Stainless body, 2024 – T351 Anodized aluminum piston and cone. Pressure Seals: Viton® Threads: SAE J1926/1 Temperature Range: 14 to +212 °F (-10 to +100 °C) Pressure Rating: Aluminum Operating: 3,000 psi/207 bar max. with a 3:1 safety factor. Stainless Steel Operating: 5,000 psi/345 bar max. with a 3:1 safety factor. Accuracy ±2% of full scale Repeatability: ±1% Calibration: 0.876 Specific Gravity – For use with hydraulic oil RECOMMENDATION: If you are going to purchase one flow meter for testing all your hydraulic components, a reverse flow, inline flow meter would be the best choice.

To test a hydraulic pump for leakage, you must consider three things: convenience, safety, and accuracy. This portable test kit will give you the same result as testing your pump on a state-of-the-art test bench at a fraction of the cost. Comes complete with adjustable load cell, glycerin-filled pressure gauge, and inline flow meter; ready to load-test your hydraulic pumps, motors, and other hydraulic components safely and accurately.

Includes:

  • Inline flow meter with reverse flow.
  • Adjustable load valve.
  • Comes equipped with either a 3500 PSI (241 bar) or a 5000 PSI (345 bar) glycerin-filled pressure gauge.
  • Pressures up to 5000 PSI (345 bar).
  • Flows up to 150 GPM (568 Lpm).

Specifications:

  • Needle Valve Materials: Carbon steel body, zinc plated
  • Flow Meter Materials: 2024 – T351 Anodized aluminum body, piston, and cone. T303 Stainless body, 2024 – T351 Anodized aluminum piston and cone.
  • Pressure Seals: Viton®
  • Threads: SAE J1926/1
  • Temperature Range: 14 to +212 °F (-10 to +100 °C)
  • Pressure Rating: Aluminum Operating: 3,000 psi/207 bar max. with a 3:1 safety factor. Stainless Steel Operating: 5,000 psi/345 bar max. with a 3:1 safety factor.
  • Accuracy ±2% of full scale
  • Repeatability: ±1%
  • Calibration: 0.876 Specific Gravity – For use with hydraulic oil

RECOMMENDATION: If you are going to purchase one flow meter for testing all your hydraulic components, a reverse flow, inline flow meter would be the best choice.

Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Liquid Flow Meters
Product Name Flow Meter Test Kit (Reverse Flow Capable)
Meter Technology Piston
Operating Temperature 14 to 212 F (-10 to 100 C)
Process Media Type Liquid
Operating Pressure 3500 to 5000 psi (2463 to 3519 m H2O)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Flow Turbine -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Meter Technology Turbine
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
Bi-Directional Variable Area Flow Meter -  - HydraCheck Inc.
Specs
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
Operating Pressure 6000 psi (4223 m H2O)
View Details
Flow Meter Test Kit (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 212 F (-10 to 100 C)
Process Media Type Liquid
View Details
Mechanical Hydraulic Tester – RFIK Series -  - HydraCheck Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
Operating Pressure 6000 psi (4223 m H2O)
View Details