ABB Measurement & Analytics Electromagnetic Flowmeter, AquaMaster

Description
Key values for users: Solution from the masters of flow measurement – in 1988, ABB invented and designed the world's first battery-powered electromagnetic flowmeter for DMA (District Metered Area) Invest smartly through 'single box' DMA solution – combining flow, pressure and data-logging Have greatest confidence in your billing based on highest accuracy with widest flow range revenue meter Get early warnings for leaks or bursts and reduce NRW (Non-Revenue Water) – highest confidence in night line performance Have highest confidence in the wet calibration – our flow rigs are certified by various national independent accredited bodies / laboratories all linked by the 'International Laboratory Accreditation Cooperation' (ILAC) Fit and flow with factory default settings. To customize minimal on-site configuration required with quick and easy configuration through ABB Velox mobile smart phone / tablet app Lowest total cost of ownership (TOTEX) over complete product lifecycleAquaMaster conforms to the latest international standards to meet increasing legislative demands for accurate flow metering. Its wide measuring range ensures peak daytime flows are accurately recorded and its exceptional low flow performance aids network leak detection. Fit and flow for foolproof installation, all data is stored in the sensor to reduce on-site setup. AquaMaster's unique sensor design conditions the flow profile resulting in excellent meter performance in poor hydraulic installation conditions.
Request a Quote Datasheet
Description
Key values for users: Solution from the masters of flow measurement – in 1988, ABB invented and designed the world's first battery-powered electromagnetic flowmeter for DMA (District Metered Area) Invest smartly through 'single box' DMA solution – combining flow, pressure and data-logging Have greatest confidence in your billing based on highest accuracy with widest flow range revenue meter Get early warnings for leaks or bursts and reduce NRW (Non-Revenue Water) – highest confidence in night line performance Have highest confidence in the wet calibration – our flow rigs are certified by various national independent accredited bodies / laboratories all linked by the 'International Laboratory Accreditation Cooperation' (ILAC) Fit and flow with factory default settings. To customize minimal on-site configuration required with quick and easy configuration through ABB Velox mobile smart phone / tablet app Lowest total cost of ownership (TOTEX) over complete product lifecycleAquaMaster conforms to the latest international standards to meet increasing legislative demands for accurate flow metering. Its wide measuring range ensures peak daytime flows are accurately recorded and its exceptional low flow performance aids network leak detection. Fit and flow for foolproof installation, all data is stored in the sensor to reduce on-site setup. AquaMaster's unique sensor design conditions the flow profile resulting in excellent meter performance in poor hydraulic installation conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromagnetic Flowmeter, AquaMaster -  - ABB Measurement & Analytics
Zurich, Switzerland
Electromagnetic Flowmeter, AquaMaster
Electromagnetic Flowmeter, AquaMaster
Key values for users: Solution from the masters of flow measurement – in 1988, ABB invented and designed the world's first battery-powered electromagnetic flowmeter for DMA (District Metered Area) Invest smartly through 'single box' DMA solution – combining flow, pressure and data-logging Have greatest confidence in your billing based on highest accuracy with widest flow range revenue meter Get early warnings for leaks or bursts and reduce NRW (Non-Revenue Water) – highest confidence in night line performance Have highest confidence in the wet calibration – our flow rigs are certified by various national independent accredited bodies / laboratories all linked by the 'International Laboratory Accreditation Cooperation' (ILAC) Fit and flow with factory default settings. To customize minimal on-site configuration required with quick and easy configuration through ABB Velox mobile smart phone / tablet app Lowest total cost of ownership (TOTEX) over complete product lifecycleAquaMaster conforms to the latest international standards to meet increasing legislative demands for accurate flow metering. Its wide measuring range ensures peak daytime flows are accurately recorded and its exceptional low flow performance aids network leak detection. Fit and flow for foolproof installation, all data is stored in the sensor to reduce on-site setup. AquaMaster's unique sensor design conditions the flow profile resulting in excellent meter performance in poor hydraulic installation conditions.

Key values for users:

  • Solution from the masters of flow measurement – in 1988, ABB invented and designed the world's first battery-powered electromagnetic flowmeter for DMA (District Metered Area)
  • Invest smartly through 'single box' DMA solution – combining flow, pressure and data-logging
  • Have greatest confidence in your billing based on highest accuracy with widest flow range revenue meter
  • Get early warnings for leaks or bursts and reduce NRW (Non-Revenue Water) – highest confidence in night line performance
  • Have highest confidence in the wet calibration – our flow rigs are certified by various national independent accredited bodies / laboratories all linked by the 'International Laboratory Accreditation Cooperation' (ILAC)
  • Fit and flow with factory default settings. To customize minimal on-site configuration required with quick and easy configuration through ABB Velox mobile smart phone / tablet app
  • Lowest total cost of ownership (TOTEX) over complete product lifecycleAquaMaster conforms to the latest international standards to meet increasing legislative demands for accurate flow metering. Its wide measuring range ensures peak daytime flows are accurately recorded and its exceptional low flow performance aids network leak detection.
  • Fit and flow for foolproof installation, all data is stored in the sensor to reduce on-site setup. AquaMaster's unique sensor design conditions the flow profile resulting in excellent meter performance in poor hydraulic installation conditions.
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Liquid Flow Meters
Product Name Electromagnetic Flowmeter, AquaMaster
Meter Technology Electromagnetic
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals Underwriters Laboratory; OIML / MID, WRAS, NSF, ACS, AS / NZS4020
Operating Temperature -4 to 158 F (-20 to 70 C)
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Armoredvariable areapurgemeter - FAM3200 - ABB Measurement & Analytics
Specs
Meter Technology Variable Area
Features Built-in Alarm Indicator
Operating Temperature -58 to 176 F (-50 to 80 C)
View Details
Electromagnetic Flowmeter ProcessMaster FEP500 -  - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Features Recorder / Totalizer Functions
Approvals ATEX; IEC, FM/cFM
View Details
Wedge meterflow element - FPD470P - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Process Media Type Liquid; Gas; Steam
Pipe Diameter 1.00 to 24.00 inch (25.4 to 610 mm)
Mounting In-line
View Details
Compact Averaging Pitot Flowmeter - PitotMaster FPD550 - ABB Measurement & Analytics
Specs
Additional Variables Measured Temperature
Approvals ATEX; FM
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details