Panametrics Ultrasonic Clamp-On Liquid Flow Meter DigitalFlow DF868

Description
The Panametrics DigitalFlow DF868 is a fixed-installed liquid flow meter designed for measuring energy and flow in all industries. Using its own patented digital signal processing, Transit-Time, the DF868 provides drift-free measurements in ultrapure and most dirty liquids, such as fluids with gas bubbles and entrained solids. Features: Economical non-intrusive flow measurement Hazardous (classified) location certifications Simple set-up and installation Suitable for wide range of pipe sizes and materials Two-channel / two-path version available Energy measurement option Large backlit LCD display Velocity, volumetric and energy flow rates Totalized flow and trend data Applications: The DF868 liquid flowmeter is a complete ultrasonic flow metering system for measurement of: Water and wastewater Hot / chilled water Water / glycol solutions Refined hydrocarbons Petroleum products Crude oil Lubricating oils Diesel and fuel oils Solvents Chemicals Other liquids
Request a Quote
Description
The Panametrics DigitalFlow DF868 is a fixed-installed liquid flow meter designed for measuring energy and flow in all industries. Using its own patented digital signal processing, Transit-Time, the DF868 provides drift-free measurements in ultrapure and most dirty liquids, such as fluids with gas bubbles and entrained solids. Features: Economical non-intrusive flow measurement Hazardous (classified) location certifications Simple set-up and installation Suitable for wide range of pipe sizes and materials Two-channel / two-path version available Energy measurement option Large backlit LCD display Velocity, volumetric and energy flow rates Totalized flow and trend data Applications: The DF868 liquid flowmeter is a complete ultrasonic flow metering system for measurement of: Water and wastewater Hot / chilled water Water / glycol solutions Refined hydrocarbons Petroleum products Crude oil Lubricating oils Diesel and fuel oils Solvents Chemicals Other liquids
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Clamp-On Liquid Flow Meter - DigitalFlow DF868 - Panametrics
Billerica, MA, United States
Ultrasonic Clamp-On Liquid Flow Meter
DigitalFlow DF868
Ultrasonic Clamp-On Liquid Flow Meter DigitalFlow DF868
The Panametrics DigitalFlow DF868 is a fixed-installed liquid flow meter designed for measuring energy and flow in all industries. Using its own patented digital signal processing, Transit-Time, the DF868 provides drift-free measurements in ultrapure and most dirty liquids, such as fluids with gas bubbles and entrained solids. Features: Economical non-intrusive flow measurement Hazardous (classified) location certifications Simple set-up and installation Suitable for wide range of pipe sizes and materials Two-channel / two-path version available Energy measurement option Large backlit LCD display Velocity, volumetric and energy flow rates Totalized flow and trend data Applications: The DF868 liquid flowmeter is a complete ultrasonic flow metering system for measurement of: Water and wastewater Hot / chilled water Water / glycol solutions Refined hydrocarbons Petroleum products Crude oil Lubricating oils Diesel and fuel oils Solvents Chemicals Other liquids

The Panametrics DigitalFlow DF868 is a fixed-installed liquid flow meter designed for measuring energy and flow in all industries. Using its own patented digital signal processing, Transit-Time, the DF868 provides drift-free measurements in ultrapure and most dirty liquids, such as fluids with gas bubbles and entrained solids.

Features:

  • Economical non-intrusive flow measurement
  • Hazardous (classified) location certifications
  • Simple set-up and installation
  • Suitable for wide range of pipe sizes and materials
  • Two-channel / two-path version available
  • Energy measurement option
  • Large backlit LCD display
  • Velocity, volumetric and energy flow rates
  • Totalized flow and trend data

Applications:

The DF868 liquid flowmeter is a complete ultrasonic flow metering system for measurement of:

  • Water and wastewater
  • Hot / chilled water
  • Water / glycol solutions
  • Refined hydrocarbons
  • Petroleum products
  • Crude oil
  • Lubricating oils
  • Diesel and fuel oils
  • Solvents
  • Chemicals
  • Other liquids
Supplier's Site

Technical Specifications

  Panametrics
Product Category Liquid Flow Meters
Product Number DigitalFlow DF868
Product Name Ultrasonic Clamp-On Liquid Flow Meter
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions (optional feature)
Operating Temperature -4 to 131 F (-20 to 55 C)
Process Media Type Liquid
Operating Pressure 0.0 to 3000 psi (0.0 to 2111 m H2O)
Unlock Full Specs
to access all available technical data