The PanaFlow MV82 is an insertion-style multivariable vortex flowmeter designed to measure volumetric flow, mass flow, temperature, pressure, and density of steam, gases, and liquids using a single device. It integrates a vortex shedding sensor, RTD temperature sensor, and solid-state pressure transducer in one probe, eliminating inaccuracies from remote sensing. Available in standard, compact, and extended probe lengths, it supports pipe sizes from 2" to 72" and offers local or remote electronics with Type 4X enclosures. The meter is certified for Division 1/Zone 1 explosive atmospheres and complies with HART®, Modbus®, and BACnet® communication protocols. It operates across temperature ranges from -40 to 750°F and pressure ranges up to 1500 psi, with accuracy of ±1.5% for mass flow in liquids and ±2% for gases and steam, and repeatability of ±0.2% for mass flow. Its design requires no moving parts and eliminates recalibration needs.
The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This meter is accurate, reliable and cost effective for measuring any process flow.
Key Benefits
Applications
| Panametrics | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | PanaFlow MV82 |
| Product Name | Insertion Vortex Flow Meter |
| Meter Technology | Vortex (Shedding) Meter |
| Features | Recorder / Totalizer Functions |
| Additional Variables Measured | Temperature; Density |
| Approvals | ATEX |
| Operating Temperature | -5 to 185 F (-21 to 85 C) |