5 mm, water clear lens, chip material GaAlAs
| IDEA, Inc. | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | EL-IR7393C |
| Product Name | Through-Hole IR Emitter |
| LED Package: | T-1-3/4 |
| LED Type | Infrared |
| Peak Wavelength | 940 nm (9400 Å) |
| Viewing Angle | 60 degrees |