IDEA, Inc. G791B Series G791B/IT

Description
Panel mount indicator, snaps into 4 mm diameter hole
Description
Panel mount indicator, snaps into 4 mm diameter hole

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G791B Series
G791B/IT
G791B Series G791B/IT
Panel mount indicator, snaps into 4 mm diameter hole

Panel mount indicator, snaps into 4 mm diameter hole

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G791B/IT
Product Name G791B Series
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
1W High Power LED - ASMT-AA00-ARS00 - Broadcom Inc.
Specs
LED Package: 6 mm
LED Type Red; Orange; Green; Blue; White; Multi-Colored; Red-Orange
Peak Wavelength 635 nm (6350 Å)
View Details
3 suppliers
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
Luminous Intensity 6 milliCandela
View Details