icotek Corp QT-AT-PP Adapter Grommets- Based on QT Large, for PushPull Connection Technology / IP54 42602

Description
The grommet QT-AT-PP is constructed on the basis of a large QT cable grommet. The polyamide body is molded with elastomer. The cut-out enables a screw assembly of all compact connector housings based on the PushPull device connection technology. The insertion of QT-AT-PP into an icotek cable entry frame enables the routing of cables with and without connectors in combination with the creation of interfaces for PushPull connectors within one cable entry system. Separate cut-outs for connectors are no longer necessary. QT-AT-PP provides ingress protection of up to IP54. Advantages & Benefits By utilizing the QT-AT-PP grommet, connectors can be integrated directly into the cable entry frame Separate cut-outs for connectors are no longer necessary Space-saving solution Grommet is suitable for PushPull housings Cost-saving assembly
Datasheet
Description
The grommet QT-AT-PP is constructed on the basis of a large QT cable grommet. The polyamide body is molded with elastomer. The cut-out enables a screw assembly of all compact connector housings based on the PushPull device connection technology. The insertion of QT-AT-PP into an icotek cable entry frame enables the routing of cables with and without connectors in combination with the creation of interfaces for PushPull connectors within one cable entry system. Separate cut-outs for connectors are no longer necessary. QT-AT-PP provides ingress protection of up to IP54. Advantages & Benefits By utilizing the QT-AT-PP grommet, connectors can be integrated directly into the cable entry frame Separate cut-outs for connectors are no longer necessary Space-saving solution Grommet is suitable for PushPull housings Cost-saving assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QT-AT-PP Adapter Grommets- Based on QT Large, for PushPull Connection Technology / IP54 - 42602 - icotek Corp
Chicago, IL, United States
QT-AT-PP Adapter Grommets- Based on QT Large, for PushPull Connection Technology / IP54
42602
QT-AT-PP Adapter Grommets- Based on QT Large, for PushPull Connection Technology / IP54 42602
The grommet QT-AT-PP is constructed on the basis of a large QT cable grommet. The polyamide body is molded with elastomer. The cut-out enables a screw assembly of all compact connector housings based on the PushPull device connection technology. The insertion of QT-AT-PP into an icotek cable entry frame enables the routing of cables with and without connectors in combination with the creation of interfaces for PushPull connectors within one cable entry system. Separate cut-outs for connectors are no longer necessary. QT-AT-PP provides ingress protection of up to IP54. Advantages & Benefits By utilizing the QT-AT-PP grommet, connectors can be integrated directly into the cable entry frame Separate cut-outs for connectors are no longer necessary Space-saving solution Grommet is suitable for PushPull housings Cost-saving assembly

The grommet QT-AT-PP is constructed on the basis of a large QT cable grommet. The polyamide body is molded with elastomer.

The cut-out enables a screw assembly of all compact connector housings based on the PushPull device connection technology.

The insertion of QT-AT-PP into an icotek cable entry frame enables the routing of cables with and without connectors in combination with the creation of interfaces for PushPull connectors within one cable entry system. Separate cut-outs for connectors are no longer necessary.

QT-AT-PP provides ingress protection of up to IP54.


Advantages & Benefits

  • By utilizing the QT-AT-PP grommet, connectors can be integrated directly into the cable entry frame
  • Separate cut-outs for connectors are no longer necessary
  • Space-saving solution
  • Grommet is suitable for PushPull housings
  • Cost-saving assembly
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 42602
Product Name QT-AT-PP Adapter Grommets- Based on QT Large, for PushPull Connection Technology / IP54
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 61.475 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power (no Signal) - NS-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers
Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Cable Grommets - 1367297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.5512 inch (14 mm)
Groove Width 0.1181 inch (3 mm)
View Details