Caplugs Grommets for Holes in Sheet Metal GRO-1/2-UL

Description
GRO Series grommets provide mechanical protection for hoses, tubing, shafts, rods and cables as they pass through holes in sheet metal. Easily snapped into place, they are held securely by a molded bead until deliberately removed. UL approved for applications up to 221ºF (105ºC) Material: FlexTemp (Thermoplastic Rubber) Standard Color: Black
Request a Quote
Description
GRO Series grommets provide mechanical protection for hoses, tubing, shafts, rods and cables as they pass through holes in sheet metal. Easily snapped into place, they are held securely by a molded bead until deliberately removed. UL approved for applications up to 221ºF (105ºC) Material: FlexTemp (Thermoplastic Rubber) Standard Color: Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Grommets for Holes in Sheet Metal - GRO-1/2-UL - Caplugs
Buffalo, NY, USA
Grommets for Holes in Sheet Metal
GRO-1/2-UL
Grommets for Holes in Sheet Metal GRO-1/2-UL
GRO Series grommets provide mechanical protection for hoses, tubing, shafts, rods and cables as they pass through holes in sheet metal. Easily snapped into place, they are held securely by a molded bead until deliberately removed. UL approved for applications up to 221ºF (105ºC) Material: FlexTemp (Thermoplastic Rubber) Standard Color: Black

GRO Series grommets provide mechanical protection for hoses, tubing, shafts, rods and cables as they pass through holes in sheet metal. Easily snapped into place, they are held securely by a molded bead until deliberately removed.

  • UL approved for applications up to 221ºF (105ºC)

Material: FlexTemp (Thermoplastic Rubber)
Standard Color: Black

Supplier's Site

Technical Specifications

  Caplugs
Product Category Grommets
Product Number GRO-1/2-UL
Product Name Grommets for Holes in Sheet Metal
Shape Round
Construction / Type One Piece
Inside Diameter 0.4100 inch (10.41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-7/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7700 inch (19.56 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8900 inch (22.61 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1 1/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.12 inch (28.45 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-3/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6500 inch (16.51 mm)
View Details