Device Technologies, Inc. Wire Protection Grommet Edging

Description
Top performance * 49% Savings * 9.5x Productivity Gain Spring-Fast Grommet Edging protects wires and cables from chafing and arcing with: Superior performance: encapsulated spring steel core outperforms glued-on nylon grommets. Snap on installation: lowers costs 49% vs. grommets with glue. Watch the 4 min. video above. Improved efficiency: 9.5x – due to fewer steps in workflow. Nylon clad steel substrate assures high performance in normal or hostile conditions 12 Spring-Fast Series from High Heat to Military Spec are available. Call for custom solutions. Commercial/General Applications: edge protection across multiple industries – HVAC, Food Service, Servers/datacenters, Energy/Power Aerospace/Transit General Aviation Applications: avionics racks, fuselage edges, ribs & lightening holes. FAA Approved NASM22529 New NASM22529/3 has multi axis flexibility -perfect for flanged edges, lightening holes & penetrations. Applications: C4 systems, land-based E-shelters, tactical equipment & DoD missile systems.
Request a Quote
Description
Top performance * 49% Savings * 9.5x Productivity Gain Spring-Fast Grommet Edging protects wires and cables from chafing and arcing with: Superior performance: encapsulated spring steel core outperforms glued-on nylon grommets. Snap on installation: lowers costs 49% vs. grommets with glue. Watch the 4 min. video above. Improved efficiency: 9.5x – due to fewer steps in workflow. Nylon clad steel substrate assures high performance in normal or hostile conditions 12 Spring-Fast Series from High Heat to Military Spec are available. Call for custom solutions. Commercial/General Applications: edge protection across multiple industries – HVAC, Food Service, Servers/datacenters, Energy/Power Aerospace/Transit General Aviation Applications: avionics racks, fuselage edges, ribs & lightening holes. FAA Approved NASM22529 New NASM22529/3 has multi axis flexibility -perfect for flanged edges, lightening holes & penetrations. Applications: C4 systems, land-based E-shelters, tactical equipment & DoD missile systems.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire Protection Grommet Edging -  - Device Technologies, Inc.
Southborough, MA, United States
Wire Protection Grommet Edging
Wire Protection Grommet Edging
Top performance * 49% Savings * 9.5x Productivity Gain Spring-Fast Grommet Edging protects wires and cables from chafing and arcing with: Superior performance: encapsulated spring steel core outperforms glued-on nylon grommets. Snap on installation: lowers costs 49% vs. grommets with glue. Watch the 4 min. video above. Improved efficiency: 9.5x – due to fewer steps in workflow. Nylon clad steel substrate assures high performance in normal or hostile conditions 12 Spring-Fast Series from High Heat to Military Spec are available. Call for custom solutions. Commercial/General Applications: edge protection across multiple industries – HVAC, Food Service, Servers/datacenters, Energy/Power Aerospace/Transit General Aviation Applications: avionics racks, fuselage edges, ribs & lightening holes. FAA Approved NASM22529 New NASM22529/3 has multi axis flexibility -perfect for flanged edges, lightening holes & penetrations. Applications: C4 systems, land-based E-shelters, tactical equipment & DoD missile systems.

Top performance * 49% Savings * 9.5x Productivity Gain

Spring-Fast Grommet Edging protects wires and cables from chafing and arcing with:

  • Superior performance: encapsulated spring steel core outperforms glued-on nylon grommets.
  • Snap on installation: lowers costs 49% vs. grommets with glue. Watch the 4 min. video above.
  • Improved efficiency: 9.5x – due to fewer steps in workflow.
  • Nylon clad steel substrate assures high performance in normal or hostile conditions
  • 12 Spring-Fast Series from High Heat to Military Spec are available. Call for custom solutions.

Commercial/General

Applications: edge protection across multiple industries – HVAC, Food Service, Servers/datacenters, Energy/Power

Aerospace/Transit

General Aviation Applications: avionics racks, fuselage edges, ribs & lightening holes.

FAA Approved NASM22529

New NASM22529/3 has multi axis flexibility -perfect for flanged edges, lightening holes & penetrations.

Applications: C4 systems, land-based E-shelters, tactical equipment & DoD missile systems.

Supplier's Site

Technical Specifications

  Device Technologies, Inc.
Product Category Grommets
Product Name Wire Protection Grommet Edging
Shape Flexible Grommet / Edging
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details