RS Components, Ltd. Cable Grommets 2691835

Description
PVC BLACK GROMMET 10.2MM BAG 100
Request a Quote
Description
PVC BLACK GROMMET 10.2MM BAG 100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 2691835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
2691835
Cable Grommets 2691835
PVC BLACK GROMMET 10.2MM BAG 100

PVC BLACK GROMMET 10.2MM BAG 100

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 2691835
Product Name Cable Grommets
Groove Width 0.0591 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 2133610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Other; Grommet Strip
Groove Width 0.0787 inch (2 mm)
Material Plastic; Other; Polyethylene
View Details
Cable Grommets - 1367348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.6299 inch (16 mm)
Groove Width 0.0787 inch (2 mm)
View Details
Cable Grommets - 117245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.1378 inch (3.5 mm)
Material Other; Thermoplastic Elastomer
View Details
Cable Grommets - 6664613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.6102 inch (15.5 mm)
Groove Width 0.0669 inch (1.7 mm)
View Details