Anderson Power Products Anderson Power 5663-BK SB® Series Reducing Bushing for 6 to 1/0 Ga. 5663

Description
Anderson Power 5663-BK Powerpole® Reducing Bushings Category: Anderson Multipole Connectors Manufacturer: Anderson Power Gauge (Ga.): 1/0 - 6 Reducing bushings for SB® 175 connectors assure proper fit when crimping contacts to smaller cable sizes Ideal for use on battery or charger applications Provides a quick disconnect for power distribution systems Housings mate together with same color connector for plug and receptacle Amp rating in a two pole design Protective connector covers for all sizes are available Available in kits with one housing and two contacts, or assembly your own connector by purchasing two contacts and one housing separately
Request a Quote Datasheet
Description
Anderson Power 5663-BK Powerpole® Reducing Bushings Category: Anderson Multipole Connectors Manufacturer: Anderson Power Gauge (Ga.): 1/0 - 6 Reducing bushings for SB® 175 connectors assure proper fit when crimping contacts to smaller cable sizes Ideal for use on battery or charger applications Provides a quick disconnect for power distribution systems Housings mate together with same color connector for plug and receptacle Amp rating in a two pole design Protective connector covers for all sizes are available Available in kits with one housing and two contacts, or assembly your own connector by purchasing two contacts and one housing separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anderson Power 5663-BK SB® Series Reducing Bushing for 6 to 1/0 Ga. - 37795 - Waytek, Inc.
Chanhassen, MN, United States
Anderson Power 5663-BK SB® Series Reducing Bushing for 6 to 1/0 Ga.
37795
Anderson Power 5663-BK SB® Series Reducing Bushing for 6 to 1/0 Ga. 37795
Anderson Power 5663-BK Powerpole® Reducing Bushings Category: Anderson Multipole Connectors Manufacturer: Anderson Power Gauge (Ga.): 1/0 - 6 Reducing bushings for SB® 175 connectors assure proper fit when crimping contacts to smaller cable sizes Ideal for use on battery or charger applications Provides a quick disconnect for power distribution systems Housings mate together with same color connector for plug and receptacle Amp rating in a two pole design Protective connector covers for all sizes are available Available in kits with one housing and two contacts, or assembly your own connector by purchasing two contacts and one housing separately
  • Anderson Power 5663-BK Powerpole® Reducing Bushings
  • Category: Anderson Multipole Connectors
  • Manufacturer: Anderson Power
  • Gauge (Ga.): 1/0 - 6
  • Reducing bushings for SB® 175 connectors assure proper fit when crimping contacts to smaller cable sizes
  • Ideal for use on battery or charger applications
  • Provides a quick disconnect for power distribution systems
  • Housings mate together with same color connector for plug and receptacle
  • Amp rating in a two pole design
  • Protective connector covers for all sizes are available
  • Available in kits with one housing and two contacts, or assembly your own connector by purchasing two contacts and one housing separately
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Grommets
Product Number 37795
Product Name Anderson Power 5663-BK SB® Series Reducing Bushing for 6 to 1/0 Ga.
Unlock Full Specs
to access all available technical data

Similar Products

304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 251.871 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details