icotek Corp EMC Shield Clamps on Ground Straps- with or without Integrated Cable Fixing Function 39710.02

Description
The ground straps are fitted with a shield clamp at one end. This solution is used where space is limited. The ground straps are available with M4 or M6 holes. Advantages & Benefits Very flexible assembly Ideal for difficult to access installations Ground straps with pressed-on connecting end pads Standard products, short delivery times UL listed
Datasheet
Description
The ground straps are fitted with a shield clamp at one end. This solution is used where space is limited. The ground straps are available with M4 or M6 holes. Advantages & Benefits Very flexible assembly Ideal for difficult to access installations Ground straps with pressed-on connecting end pads Standard products, short delivery times UL listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Shield Clamps on Ground Straps- with or without Integrated Cable Fixing Function - 39710.02 - icotek Corp
Chicago, IL, United States
EMC Shield Clamps on Ground Straps- with or without Integrated Cable Fixing Function
39710.02
EMC Shield Clamps on Ground Straps- with or without Integrated Cable Fixing Function 39710.02
The ground straps are fitted with a shield clamp at one end. This solution is used where space is limited. The ground straps are available with M4 or M6 holes. Advantages & Benefits Very flexible assembly Ideal for difficult to access installations Ground straps with pressed-on connecting end pads Standard products, short delivery times UL listed

The ground straps are fitted with a shield clamp at one end. This solution is used where space is limited.

The ground straps are available with M4 or M6 holes.


Advantages & Benefits

  • Very flexible assembly
  • Ideal for difficult to access installations
  • Ground straps with pressed-on connecting end pads
  • Standard products, short delivery times
  • UL listed
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Clamps
Product Number 39710.02
Product Name EMC Shield Clamps on Ground Straps- with or without Integrated Cable Fixing Function
Material Steel; Shield clamp: Spring steel, zinc plated Base frame: Cu-ETP
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7634 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.562 inch (14.27 mm)
View Details
3 suppliers
Connector Strain Relief - 206138-8 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Cable Clips & Clamps - 2691832 - RS Components, Ltd.
Specs
Material Polyamide 66
Diameter 0.437 inch (11.1 mm)
View Details
CABLE MANAGER - WSD-140 - WSD-140 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details