RS Components, Ltd. Cable Clips & Clamps 2691832

Description
RS PRO FC2211 Cable Clip
Request a Quote
Description
RS PRO FC2211 Cable Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 2691832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
2691832
Cable Clips & Clamps 2691832
RS PRO FC2211 Cable Clip

RS PRO FC2211 Cable Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2691832
Product Name Cable Clips & Clamps
Diameter 0.437 inch (11.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 404437 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clip
Diameter 0.532 inch (13.51 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 4547676 - RS Components, Ltd.
Specs
Diameter 5.906 inch (150 mm)
Material Rubber
View Details
Cable Clips & Clamps - 2479229P - RS Components, Ltd.
Specs
Diameter 0.039 inch (1 mm)
Material Tin Plated Copper
View Details
Cable Clips & Clamps - 1823854 - RS Components, Ltd.
Specs
Type Clip
Diameter 0.315 inch (8 mm)
Material Steel; Steel
View Details