Keystone Electronics Corp. Nylon Cable Clamp 7634

Description
Part Number: 7634 For Diameters: .562 (14.3) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote Datasheet
Description
Part Number: 7634 For Diameters: .562 (14.3) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Cable Clamp - 7634 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Cable Clamp
7634
Nylon Cable Clamp 7634
Part Number: 7634 For Diameters: .562 (14.3) Material: Nylon Style: Full Type: Cable Clamp

Part Number: 7634

  • For Diameters: .562 (14.3)
  • Material: Nylon
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-7634-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-7634-ND
Cable Supports and Fasteners 36-7634-ND
"Cable Clamp, P-Type White Fastener 0.562"" (14.27mm)"

"Cable Clamp, P-Type White Fastener 0.562"" (14.27mm)"

Buy Now Datasheet
Cable Clamp Rohs Compliant Keystone - 99H8856 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Rohs Compliant Keystone
99H8856
Cable Clamp Rohs Compliant Keystone 99H8856
CABLE CLAMP ROHS COMPLIANT: YES

CABLE CLAMP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Cable Clamps
Product Number 7634 36-7634-ND 99H8856
Product Name Nylon Cable Clamp Cable Supports and Fasteners Cable Clamp Rohs Compliant Keystone
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8112 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
Steel Cable Clamp - 8111 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
3 suppliers
Steel Cable Clamp - 8106 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7635 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.625 inch (15.87 mm)
View Details
3 suppliers