BRIM Electronics, Inc. Adhesive Backed Fastening Device 436

Description
Strong & elastic, the GRAB'M QUIK KLIPä is designed to secure round or flat conductor types of ribbon cables from the side. Their serrated edges hold firmly and prevent slippage. Although they can hold permantly, they are suitable where sporatic or periodic removal of cable is required. They can also be used to hold panels, signs, or most any flat surface. Apply to a clean, dry and smooth surface, in ambiant temperatures. Color: Gray. Material: PVC.
Request a Quote
Description
Strong & elastic, the GRAB'M QUIK KLIPä is designed to secure round or flat conductor types of ribbon cables from the side. Their serrated edges hold firmly and prevent slippage. Although they can hold permantly, they are suitable where sporatic or periodic removal of cable is required. They can also be used to hold panels, signs, or most any flat surface. Apply to a clean, dry and smooth surface, in ambiant temperatures. Color: Gray. Material: PVC.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Adhesive Backed Fastening Device - 436 - BRIM Electronics, Inc.
Lodi, NJ, United States
Adhesive Backed Fastening Device
436
Adhesive Backed Fastening Device 436
Strong & elastic, the GRAB'M QUIK KLIPä is designed to secure round or flat conductor types of ribbon cables from the side. Their serrated edges hold firmly and prevent slippage. Although they can hold permantly, they are suitable where sporatic or periodic removal of cable is required. They can also be used to hold panels, signs, or most any flat surface. Apply to a clean, dry and smooth surface, in ambiant temperatures. Color: Gray. Material: PVC.

Strong & elastic, the GRAB'M QUIK KLIPä is designed to secure round or flat conductor types of ribbon cables from the side. Their serrated edges hold firmly and prevent slippage. Although they can hold permantly, they are suitable where sporatic or periodic removal of cable is required. They can also be used to hold panels, signs, or most any flat surface. Apply to a clean, dry and smooth surface, in ambiant temperatures. Color: Gray. Material: PVC.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Cable Clamps
Product Number 436
Product Name Adhesive Backed Fastening Device
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 106 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature -51 to 149 C (-60 to 300 F)
View Details
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details