ICC Cable Solutions Speaker, Oval; 20000 Hz; 5.0W; 90 dB; 50 x90 mm Dia.x 41.6 mm Dpth;16.49 g S20X35VFS-5W

Description
Shielded Low Leakage Oval Speaker, Ferrite Magnetic Type, Paper⁄Metal Cone Material These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. These units prevent picture distortion as well as color shearing normally associated with magnetic fields. They are available in oval, square, and round designs.
Description
Shielded Low Leakage Oval Speaker, Ferrite Magnetic Type, Paper⁄Metal Cone Material These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. These units prevent picture distortion as well as color shearing normally associated with magnetic fields. They are available in oval, square, and round designs.

Suppliers

Company
Product
Description
Supplier Links
Speaker, Oval; 20000 Hz; 5.0W; 90 dB; 50 x90 mm Dia.x 41.6 mm Dpth;16.49 g - 70115875 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, Oval; 20000 Hz; 5.0W; 90 dB; 50 x90 mm Dia.x 41.6 mm Dpth;16.49 g
70115875
Speaker, Oval; 20000 Hz; 5.0W; 90 dB; 50 x90 mm Dia.x 41.6 mm Dpth;16.49 g 70115875
Shielded Low Leakage Oval Speaker, Ferrite Magnetic Type, Paper⁄Metal Cone Material These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. These units prevent picture distortion as well as color shearing normally associated with magnetic fields. They are available in oval, square, and round designs.

Shielded Low Leakage Oval Speaker, Ferrite Magnetic Type, Paper⁄Metal Cone Material
These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.
These units prevent picture distortion as well as color shearing normally associated with magnetic fields. They are available in oval, square, and round designs.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70115875
Product Name Speaker, Oval; 20000 Hz; 5.0W; 90 dB; 50 x90 mm Dia.x 41.6 mm Dpth;16.49 g
Weight 16.49 g (0.58 oz)
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speakers - 526890 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 4 ohms
Size 0.79 inch (20 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details