Federal Signal Corporation - Industrial Signaling and Systems 50GC SelecTone Amplified Speakers 50GC-120BG

Description
Available in 24VAC/DC and 120VAC Solid-state circuitry Built-in gain control, adjustable between 64 dBa to 88 dBa @ 10' (74 dBa to 98 dBa @ 1m) Flush or surface mount Type 3R enclosure when used with the WB back box CSFM Approved UL and cUL Listed Features Model 50GC SelecTone® Amplified Speaker is designed to produce crisp, clear tones, digital voice messages and live public address. In Model 50GC a short, folded re-entrant horn is interposed between the diaphragm and surrounding air space. This design provides optimal dBa output and frequency response. When installed with the WB Weatherproof Back Box, model 50GC is suitable for use outdoors. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller. SelecTone Command Units and CommCenter® Digital Message Centers broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. The compact size and attractive appearance of Model 50GC makes it ideal for use in offices, hallways, reception, and plant areas where ambient noise levels are not exceedingly high, and even sound dispersal is desired. Emergency signaling and paging are common applications.
Request a Quote
Description
Available in 24VAC/DC and 120VAC Solid-state circuitry Built-in gain control, adjustable between 64 dBa to 88 dBa @ 10' (74 dBa to 98 dBa @ 1m) Flush or surface mount Type 3R enclosure when used with the WB back box CSFM Approved UL and cUL Listed Features Model 50GC SelecTone® Amplified Speaker is designed to produce crisp, clear tones, digital voice messages and live public address. In Model 50GC a short, folded re-entrant horn is interposed between the diaphragm and surrounding air space. This design provides optimal dBa output and frequency response. When installed with the WB Weatherproof Back Box, model 50GC is suitable for use outdoors. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller. SelecTone Command Units and CommCenter® Digital Message Centers broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. The compact size and attractive appearance of Model 50GC makes it ideal for use in offices, hallways, reception, and plant areas where ambient noise levels are not exceedingly high, and even sound dispersal is desired. Emergency signaling and paging are common applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 50GC-120BG is an amplified speaker designed to produce crisp tones, digital voice messages, and live public address, with a built-in gain control adjustable to 88 dBa at 10' (98 dBa at 1 m) when operated at 120 Vac, 50/60 Hz. It measures 5.5 in (139.7 mm) in height, width, and 3.18 in (80.8 mm) in depth, and supports flush or surface mounting. When used with the WB Weatherproof Back Box, it achieves a Type 3R enclosure rating. The speaker features solid-state circuitry, is UL and cUL listed, and CSFM approved. It operates within a temperature range of -31°F to 151°F (-35°C to 66°C) and has a net weight of 1.7 lb (0.8 kg).

Datasheet Summary
Powered by GS/AI

The Model 50GC-120BG is an amplified speaker designed to produce crisp tones, digital voice messages, and live public address, with a built-in gain control adjustable to 88 dBa at 10' (98 dBa at 1 m) when operated at 120 Vac, 50/60 Hz. It measures 5.5 in (139.7 mm) in height, width, and 3.18 in (80.8 mm) in depth, and supports flush or surface mounting. When used with the WB Weatherproof Back Box, it achieves a Type 3R enclosure rating. The speaker features solid-state circuitry, is UL and cUL listed, and CSFM approved. It operates within a temperature range of -31°F to 151°F (-35°C to 66°C) and has a net weight of 1.7 lb (0.8 kg).

Suppliers

Company
Product
Description
Supplier Links
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
50GC SelecTone Amplified Speakers
50GC-120BG
50GC SelecTone Amplified Speakers 50GC-120BG
Available in 24VAC/DC and 120VAC Solid-state circuitry Built-in gain control, adjustable between 64 dBa to 88 dBa @ 10' (74 dBa to 98 dBa @ 1m) Flush or surface mount Type 3R enclosure when used with the WB back box CSFM Approved UL and cUL Listed Features Model 50GC SelecTone® Amplified Speaker is designed to produce crisp, clear tones, digital voice messages and live public address. In Model 50GC a short, folded re-entrant horn is interposed between the diaphragm and surrounding air space. This design provides optimal dBa output and frequency response. When installed with the WB Weatherproof Back Box, model 50GC is suitable for use outdoors. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller. SelecTone Command Units and CommCenter® Digital Message Centers broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. The compact size and attractive appearance of Model 50GC makes it ideal for use in offices, hallways, reception, and plant areas where ambient noise levels are not exceedingly high, and even sound dispersal is desired. Emergency signaling and paging are common applications.
  • Available in 24VAC/DC and 120VAC
  • Solid-state circuitry
  • Built-in gain control, adjustable between 64 dBa to 88 dBa @ 10' (74 dBa to 98 dBa @ 1m)
  • Flush or surface mount
  • Type 3R enclosure when used with the WB back box
  • CSFM Approved
  • UL and cUL Listed

Features

Model 50GC SelecTone® Amplified Speaker is designed to produce crisp, clear tones, digital voice messages and live public address.

In Model 50GC a short, folded re-entrant horn is interposed between the diaphragm and surrounding air space. This design provides optimal dBa output and frequency response.

When installed with the WB Weatherproof Back Box, model 50GC is suitable for use outdoors.

SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling.

For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller. SelecTone Command Units and CommCenter® Digital Message Centers broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers.

The compact size and attractive appearance of Model 50GC makes it ideal for use in offices, hallways, reception, and plant areas where ambient noise levels are not exceedingly high, and even sound dispersal is desired. Emergency signaling and paging are common applications.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number 50GC-120BG
Product Name 50GC SelecTone Amplified Speakers
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details