RS Components, Ltd. Speakers 526890

Description
Visaton 9003 Horn Speaker
Request a Quote
Description
Visaton 9003 Horn Speaker
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speakers - 526890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speakers
526890
Speakers 526890
Visaton 9003 Horn Speaker

Visaton 9003 Horn Speaker

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 526890
Product Name Speakers
SPL 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1812073 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Size 2.13 inch (54 mm)
View Details
Miniature Speakers - 7903975 - RS Components, Ltd.
Specs
Impedance 32 ohms
Size 0.91 inch (23 mm)
View Details
Speakers - 526790 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
Speakers - 325199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 120 to 20000 Hz
View Details