ABB Measurement & Analytics Electrical RotaryActuator, Explostion Proof RHDE16000

Description
General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch off Explosion-proof design Three-phase asynchronous motor, hermetically sealed Connection areas with increased safety Sturdy gear unit with highly efficient design Adjustable mechanical limit stops for defined operating range Hand wheel for emergency operation Integrated sensors for position and temperature Signal and power input only via separate, microprocessor-contr olled electronic unit
Request a Quote
Description
General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch off Explosion-proof design Three-phase asynchronous motor, hermetically sealed Connection areas with increased safety Sturdy gear unit with highly efficient design Adjustable mechanical limit stops for defined operating range Hand wheel for emergency operation Integrated sensors for position and temperature Signal and power input only via separate, microprocessor-contr olled electronic unit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RHDE16000 is an electrical rotary actuator designed for continuous positioning in potentially explosive atmospheres, with a nominal torque of 16000 Nm (11800 lbf-ft) and adjustable to 50%, 75%, or 100% of this value. It features a three-phase asynchronous motor with a flameproof enclosure, a highly efficient spur gear unit, and a spring-loaded maintenance-free brake for Fail-Freeze action. The actuator is rated for ambient temperatures from -25°C to 60°C, with an IP66 protection rating and ATEX explosion protection for Zone 1 and 21. Mounting is supported in IMB 3, IMB 6, IMB 7, or IMV 6 positions, with a weight of approximately 1030 kg. Control is via a separate electronic unit (EBN861 or EBS862), offering analog 4-20 mA input/output, digital I/O, and communication via PROFIBUS DP® or HART®. The actuator is stall-proof per IEC 60034-1 (S9 duty) and exceeds service life requirements for continuous modulation class D.

Datasheet Summary
Powered by GS/AI

The RHDE16000 is an electrical rotary actuator designed for continuous positioning in potentially explosive atmospheres, with a nominal torque of 16000 Nm (11800 lbf-ft) and adjustable to 50%, 75%, or 100% of this value. It features a three-phase asynchronous motor with a flameproof enclosure, a highly efficient spur gear unit, and a spring-loaded maintenance-free brake for Fail-Freeze action. The actuator is rated for ambient temperatures from -25°C to 60°C, with an IP66 protection rating and ATEX explosion protection for Zone 1 and 21. Mounting is supported in IMB 3, IMB 6, IMB 7, or IMV 6 positions, with a weight of approximately 1030 kg. Control is via a separate electronic unit (EBN861 or EBS862), offering analog 4-20 mA input/output, digital I/O, and communication via PROFIBUS DP® or HART®. The actuator is stall-proof per IEC 60034-1 (S9 duty) and exceeds service life requirements for continuous modulation class D.

Suppliers

Company
Product
Description
Supplier Links
Electrical RotaryActuator, Explostion Proof - RHDE16000 - ABB Measurement & Analytics
Zurich, Switzerland
Electrical RotaryActuator, Explostion Proof
RHDE16000
Electrical RotaryActuator, Explostion Proof RHDE16000
General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch off Explosion-proof design Three-phase asynchronous motor, hermetically sealed Connection areas with increased safety Sturdy gear unit with highly efficient design Adjustable mechanical limit stops for defined operating range Hand wheel for emergency operation Integrated sensors for position and temperature Signal and power input only via separate, microprocessor-contr olled electronic unit

General specifications:

  • Electrical actuator for continuous positioning or step control
  • Stallproof without the need of position or torque dependent switch off
  • Explosion-proof design
  • Three-phase asynchronous motor, hermetically sealed
  • Connection areas with increased safety
  • Sturdy gear unit with highly efficient design
  • Adjustable mechanical limit stops for defined operating range
  • Hand wheel for emergency operation
  • Integrated sensors for position and temperature
  • Signal and power input only via separate, microprocessor-controlled electronic unit
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Electric Rotary Actuators
Product Number RHDE16000
Product Name Electrical RotaryActuator, Explostion Proof
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
Number Single Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Electrical RotaryActuator - RHD1250 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 546mm x 690mm x 562mm
View Details
Electrical RotaryActuator, Explostion Proof - RHDE250 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details
Electrical RotaryActuator, Explostion Proof - RHDE4000 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details
Electrical RotaryActuator, Explostion Proof - RHDE1250 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details