Indelac Controls, Inc. Rotary Electric Actuator M Series

Description
ICI‘s M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb·in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable reputation for reliability in applications requiring repeated superior performance year after year. This machine has a hardened steel spur gear drive train guaranteeing high efficiency; quite operation and long trouble free life, and as in all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph 25% duty cycle motor with thermal over load protection, declutching manual over ride with hand wheel, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, polyester powder coating and spring friction brake.
Request a Quote Datasheet
Description
ICI‘s M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb·in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable reputation for reliability in applications requiring repeated superior performance year after year. This machine has a hardened steel spur gear drive train guaranteeing high efficiency; quite operation and long trouble free life, and as in all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph 25% duty cycle motor with thermal over load protection, declutching manual over ride with hand wheel, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, polyester powder coating and spring friction brake.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Electric Actuator - M Series - Indelac Controls, Inc.
Florence, KY, United States
Rotary Electric Actuator
M Series
Rotary Electric Actuator M Series
ICI‘s M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb·in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable reputation for reliability in applications requiring repeated superior performance year after year. This machine has a hardened steel spur gear drive train guaranteeing high efficiency; quite operation and long trouble free life, and as in all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph 25% duty cycle motor with thermal over load protection, declutching manual over ride with hand wheel, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, polyester powder coating and spring friction brake.

ICI‘s M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb·in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable reputation for reliability in applications requiring repeated superior performance year after year. This machine has a hardened steel spur gear drive train guaranteeing high efficiency; quite operation and long trouble free life, and as in all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating.
Standard equipment includes 115Vac-1ph 25% duty cycle motor with thermal over load protection, declutching manual over ride with hand wheel, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, polyester powder coating and spring friction brake.

Supplier's Site Datasheet

Technical Specifications

  Indelac Controls, Inc.
Product Category Electric Rotary Actuators
Product Number M Series
Product Name Rotary Electric Actuator
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
Rotation Angle Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; >360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Electric Actuator - ASC6 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Internal Battery Back-Up Electric Actuator - SNS6 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Internal Battery Back-Up Electric Actuator - SNS15 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Spring Return Electric Actuator - ASC4 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details