HydraCheck Inc. Flow Control Valves

Description
A flow control valve consists of a needle valve with an integral check valve. This combination of valves provides regulated flow in one direction and free flow in the opposite direction. Pressures up to 5000 PSI (345 bar). Carbon steel construction. Viton O-rings (Standard). Graduated knob and color-coded spindle to accurately control flow. Set-screw located on side of adjusting knob to lock handle.
Request a Quote
Description
A flow control valve consists of a needle valve with an integral check valve. This combination of valves provides regulated flow in one direction and free flow in the opposite direction. Pressures up to 5000 PSI (345 bar). Carbon steel construction. Viton O-rings (Standard). Graduated knob and color-coded spindle to accurately control flow. Set-screw located on side of adjusting knob to lock handle.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flow Control Valves -  - HydraCheck Inc.
Salt Lake City, UT, USA
Flow Control Valves
Flow Control Valves
A flow control valve consists of a needle valve with an integral check valve. This combination of valves provides regulated flow in one direction and free flow in the opposite direction. Pressures up to 5000 PSI (345 bar). Carbon steel construction. Viton O-rings (Standard). Graduated knob and color-coded spindle to accurately control flow. Set-screw located on side of adjusting knob to lock handle.

A flow control valve consists of a needle valve with an integral check valve. This combination of valves provides regulated flow in one direction and free flow in the opposite direction.

  • Pressures up to 5000 PSI (345 bar).
  • Carbon steel construction.
  • Viton O-rings (Standard).
  • Graduated knob and color-coded spindle to accurately control flow.
  • Set-screw located on side of adjusting knob to lock handle.
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Industrial Valves
Product Name Flow Control Valves
Valve Type Drain; Needle
Primary Material Steel
Maximum Pressure 5000.00 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Delivery Pressure Regulator, Model 8700 -  - HydraCheck Inc.
Specs
Primary Material Steel
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Needle Valves -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Valve Type Needle
Primary Material Steel
Media Gas; Liquids
View Details
Needle Valves -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Valve Type Needle
Primary Material Steel
Media Gas; Liquids
View Details
Oil Sampling Valves - WearChek® HC-WC - HydraCheck Inc.
Specs
Valve Type Sampling
Primary Material Steel
Media Hydraulic
View Details