Blacoh Fluid Control, Inc. VALVES BP-038-PP-T-BSP-M

Description
3/8" POLY BACK PRESSURE VALVE, PTFE, BSP, MINI, 250 PSI SPRING/PVC TOP
Request a Quote
Description
3/8" POLY BACK PRESSURE VALVE, PTFE, BSP, MINI, 250 PSI SPRING/PVC TOP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VALVES - BP-038-PP-T-BSP-M - Blacoh Fluid Control, Inc.
Riverside, CA, United States
3/8" POLY BACK PRESSURE VALVE, PTFE, BSP, MINI, 250 PSI SPRING/PVC TOP

3/8" POLY BACK PRESSURE VALVE, PTFE, BSP, MINI, 250 PSI SPRING/PVC TOP

Supplier's Site

Technical Specifications

  Blacoh Fluid Control, Inc.
Product Category Industrial Valves
Product Number BP-038-PP-T-BSP-M
Product Name VALVES
Valve Type Back Flow
Primary Material PP
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-PVC-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.75 inch (19.05 mm)
View Details
VALVES - BP-075-PVDF-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
VALVES - BP90-038-PP-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.38 inch (9.52 mm)
View Details
VALVES - BP-025-CPVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details