Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF ATTENUATORS
HUBER+SUHNER AG
84058360 -- ATTENUATORS
HUBER+SUHNER AG
Attenuators
84058360
Description
RF Attenuators 10dB 0 Hz ~ 50 GHz 50 Ohms 500mW Module
Quarktwin Technology Ltd.
Done
Description
RF Attenuators 10dB 0 Hz ~ 50 GHz 50 Ohms 500mW Module
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
84058360
Attenuators
84058360
RF Attenuators 10dB 0 Hz ~ 50 GHz 50 Ohms 500mW Module
RF Attenuators 10dB 0 Hz ~ 50 GHz 50 Ohms 500mW Module
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
RF Attenuators
Product Number
84058360
Product Name
Attenuators
Attenuator Type
Variable
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Variable Attenuators
AR-2
Specs
Attenuator Type
Variable
Frequency
1.00E-3 to 0.1000 GHz
Insertion Loss
1.25 dB
View Details
Marki Microwave LLC
Chip Scale Package MMIC DC - 70 GHz 5dB Attenuator
ATN05-0070CSP1
Specs
Frequency
0.0 to 70 GHz
Package Type
Surface Mount; surface-mount
View Details
Qorvo
Attenuator - Digitally Controlled
1121480
Specs
Number of Bits
5
Frequency
0.1000 to 31 GHz
Insertion Loss
2.7 dB
View Details
5o.com
Coaxial Attenuator
5o2010003N
Specs
Attenuator Type
Variable
Frequency
0.0 to 3 GHz
VSWR
1.2 :1
View Details